location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA Quadro P620 2GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA Quadro P620 2GB Graphics Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ME25AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018857865 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 10:17:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP NVIDIA Quadro P620 2GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro P620 2 GB GDDR5
  • - 5120 x 2880 pixels 128 bit PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 12.0 OpenGL version: 4.5
Guarantee: The NVIDIA Quadro P620 has a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP NVIDIA Quadro P620 2GB GDDR5 :
The short editorial description of HP NVIDIA Quadro P620 2GB GDDR5

NVIDIA Quadro P620 2GB Graphics Card
More>>>
Short summary description HP NVIDIA Quadro P620 2GB GDDR5:
This short summary of the HP NVIDIA Quadro P620 2GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA Quadro P620 2GB, Quadro P620, 2 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro P620 2GB GDDR5:
This is an auto-generated long summary of HP NVIDIA Quadro P620 2GB GDDR5 based on the first three specs of the first five spec groups.

HP NVIDIA Quadro P620 2GB. Graphics processor family: NVIDIA, Graphics processor: Quadro P620. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
CUDA cores
512
Graphics processor family *
NVIDIA
Graphics processor *
Quadro P620
Maximum resolution *
5120 x 2880 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory bandwidth (max)
80 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
DisplayPorts quantity *
4
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.1
OpenGL version *
4.5
HDCP
Yes
Performance
Dual Link DVI *
No
Design
Cooling type *
Active
Number of fans
1 fan(s)
Number of slots
1
Product color
Black
HP segment
Business
Power
Power consumption (max)
40 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Weight
4.55 oz (129 g)
Depth
5.7" (144.7 mm)
Width
2.7" (68.5 mm)
Other features
Compatible products
Z4 G4, Z6 G4, Z8 G4, Z240 Tower, Z240 SFF, Z440, Z640, Z840
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2020-04-17 07:49:29
Uk has collected 7 expert reviews for HP NVIDIA Quadro P620 2GB Graphics Card and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
notebookcheck.net
Updated:
2020-04-17 07:49:29
Expensive. The robust ProBook convertible offers a fast SSD, silent operation and good battery life. The touchscreen can be used with the fingers as well as with a stylus. With a price of about 900 Euros (~$989), the device isn't among the cheap models...
Good IPS display, robust case, silent operation, NVMe SSD, good input devices (splash-proof keyboard), good battery life, optional stylus, power delivery over USB Type-C possible...
Bad low display brightness, HD resolution (1366x768), glossy display surface, limited CPU performance, no keyboard backlighting, high price tag, only one year of warranty...
Bottom line The HP ProBook X360 11 G4 EE (6UM53EA), provided by HP Germany.With the ProBook x360 11 G4 EE, Hewlett Packard has an 11.6-inch convertible in its range that has been designed primarily for educational institutions. The device has been planned with the ap...
83%
Country Distributor
France 2 distributor(s)
United States 2 distributor(s)
United Kingdom 1 distributor(s)