Millet MIV7709_3332 L shorts Male Navy

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3806
Info modified on:
14 Mar 2024, 19:00:03
Bullet Points Millet MIV7709_3332 L shorts Male Navy:
  • - Ultra light
  • - Stretch
  • - Quick drying
Long product name Millet MIV7709_3332 L shorts Male Navy:

Trekking Men's short, Drynamic Light 4 Way Stretch, L, Navy-Blue

Short summary description Millet MIV7709_3332 L shorts Male Navy:

Millet MIV7709_3332 L, Male, Adult, Navy, L, Monochromatic, Athletic

Long summary description Millet MIV7709_3332 L shorts Male Navy:

Millet MIV7709_3332 L. Gender: Male, Consumer life stage: Adult, Product main color: Navy. Material: Elastane, Polyester, Material description (name, %): Spandex 13%, Polyester 87, Fabric brand specific features: DryNamic. Style: Sport. Weight: 8.11 oz (230 g)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.