location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0269
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0401000594979 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 14:11:14
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes 2 Marvel figures
  • - Power up these figures with removable arms that can snap on and off
  • - Features Iron Man’s repulsor rays and Hawkeye’s bazooka bow projectile launcher
  • - Launch Marvel Hawkeye’s projectile
  • - Sized right for little hands
  • - Action figure size: 2.5 inches
  • - Ages 3 to 7 years
Long product name Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye :
The short editorial description of Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye

Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye, 3-7 years
More>>>
Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye:
The official marketing text of Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye as supplied by the manufacturer

Young heroes can imagine joining the Avengers Iron Man and Marvel’s Hawkeye on action-packed adventures! Sized right for little hands, these figures get a crime-fighting boost with the Playskool Heroes power up feature. Power up these figures with removable arms that can snap on and off, so kids can pretend to make their favorite Super Heroes even more powerful! Get the Iron Man figure armed and ready with his repulsor rays, and power up the Marvel’s Hawkeye figure with his bazooka bow! Help the Marvel’s Hawkeye figure launch his projectile and save the day!

Short summary description Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye:
This short summary of the Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye data-sheet is auto-generated and uses the product title and the first six key specs.

Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye, 3 yr(s), Marvel Heroes, Multicolor

Long summary description Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye:
This is an auto-generated long summary of Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye based on the first three specs of the first five spec groups.

Hasbro Playskool Heroes Marvel Super Hero Adventures Iron Man And Marvel’s Hawkeye. Recommended age (min): 3 yr(s), Theme: Marvel Heroes, Product color: Multicolor

Features
Product type *
Toy figure set
Product color *
Multicolor
Suggested gender
Boy
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
On basis of
Cartoon
Features
Genre
Action/Adventure
Theme
Marvel Heroes
Weight & dimensions
Height
2.36" (60 mm)
Packaging content
Number of toy figures
2 pc(s)