location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Instant Wireless USB Network Adapter for Europe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUSB11-UK
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 11 Mbit/s
Guarantee: 1 year warranty
Long product name Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s :
The short editorial description of Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s

WIRELESS USB NETWORK ADAPTER
More>>>
Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s:
The official marketing text of Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s as supplied by the manufacturer

Play Wireless USB Network Adapter connects directly to any USB-ready PC≈just plug it in and you`re ready to share data, printers, or high speed Internet access over your existing wireless network. For desktop installation, you don`t even have to open your PC`s case. And user-friendly software makes it simple to set up.

Not only is the Instant Wireless≥ USB Network Adapter easy to install and use, its also powerful. You can send and receive data at speeds up to 11Mbps and a new higher-powered antenna provides greater ranges than ever. The increased sensitivity helps filter out interference and noise to keep your signal clear. Improved error correction keeps you operating at higher transmission rates over longer distances. It`s also versatile. Need to use it temporarily on another PC? No problem. Plug it into the USB port, set it up, and youre ready to go.

So for full desktop and notebook PC flexibility and wireless con-venience, the Instant Wireless USB Network Adapter provides an all-in-one solution!

Short summary description Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s:
This short summary of the Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Instant Wireless USB Network Adapter for Europe, Wireless, USB, 11 Mbit/s

Long summary description Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s:
This is an auto-generated long summary of Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s based on the first three specs of the first five spec groups.

Linksys Instant Wireless USB Network Adapter for Europe. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 11 Mbit/s. Antenna type: Integrated

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
11 Mbit/s
Spread spectrum method
DSSS
Data link protocols
IEEE 802.11b
Design
Antenna type
Integrated
LED indicators
Power
System requirements
Compatible operating systems
Microsoft Windows 98 Second Edition, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 70%
Weight & dimensions
Weight
2.82 oz (80 g)
Other features
Minimum system requirements
Intel Pentium - 200 MHz
I/O ports
2 - USB 1.1
Dimensions (WxDxH)
3.58 x 2.8 x 0.906" (91 x 71 x 23 mm)
Outdoor range
457m
Indoor range
91m