location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I550 X 14PPM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7819A024
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4

Bubble Jet i550 Photo 4800 x 1200 dpi
More>>>
Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

The Bubble Jet i550 incorporates advanced MicroFine Droplet Technology and Single Ink technology for cost efficiency. Printing at up to 18ppm, the i550 is the intelligent choice for you and your business.

Short summary description Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon I550 X 14PPM, Color, 4800 x 1200 DPI, 4, A4, 13 ppm

Long summary description Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon I550 X 14PPM inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon I550 X 14PPM. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13 ppm

Features
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
System requirements
Minimum system requirements
Windows: PC with Windows XP, Windows 2000, Windows Millennium, Windows 98, Windows NT 4.0 or Windows 95, Parallel or USB interface¹, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows XP/2000/NT 4.0, 15MB for Windows ME/98/95. Mac: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac OS 8.6-9.x, 100MB for Mac OS X v10.1
Packaging data
Bundled software
Windows: Easy-PhotoPrint Mac: ImageBrowser
Other features
Dimensions (WxDxH)
16.5 x 10.8 x 6.26" (418 x 274 x 159 mm)
Interface
Parallel (IEEE 1284), USB
Standard input trays
Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x 6" & custom size