location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed Flow E62565z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8J79ABGJ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 61 ppm
  • - Mono copying Color scanning
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2560 MB Built-in processor 1200 MHz
  • - 87.7 lbs (39.8 kg)
Long product name HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm :
The short editorial description of HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm

LaserJet Managed Flow MFP E62565z
More>>>
HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm:
The official marketing text of HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm as supplied by the manufacturer

This HP LaserJet MFP with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them – all while protecting your network from attacks with the industry’s deepest security.

The world’s most secure printing
- With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
- Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
- Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.
- Give workgroups what they need to succeed. Easily choose and deploy over 180 HP and third-party solutions.

High-speed performance meets energy efficiency
- Speed through tasks and save paper. Print two-sided documents nearly as fast as single-sided.
- This MFP wakes up fast and prints your first page faster – in as quickly as 7.9 seconds (E62565h).
- This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.
- Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes 10.16 x 15.24 cm (4 x 6") to legal.

More. Pages, Performance, and Protection.
- Produce sharp text, bold blacks, and crisp graphics with precision black toner.
- Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.
- Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
- Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.

Give workgroups the speed they need
- Help workgroups capture every page easily and detect potential errors or missed pages – every time.
- Enter data more quickly and accurately using the pull-out keyboard.
- Help ensure every scanned document is properly oriented, cropped to size, and greyscale-optimised.
- Load up to 150 pages into the automatic document feeder for fast, unattended scanning.

Short summary description HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm:
This short summary of the HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed Flow E62565z, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm:
This is an auto-generated long summary of HP LaserJet Managed Flow E62565z Laser A4 1200 x 1200 DPI 61 ppm based on the first three specs of the first five spec groups.

HP LaserJet Managed Flow E62565z. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
61 ppm
Duplex print speed (ISO/IEC 24734) mono
50 ipm
Time to first page (black, normal)
5.4 s
Print margins (top, bottom, right, left)
0.169" (4.3 mm)
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
61 cpm
Maximum number of copies
9999 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, File, USB
Scan speed (color)
83 ppm
Scan speed (black)
83 ppm
Image formats supported
JPEG, TIF
Document formats supported
PDF, RTF, XPS
TWAIN version
2.1
Fax
Faxing *
No
Features
Recommended duty cycle
5000 - 40000 pages per month
Maximum duty cycle *
450000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum number of input trays
6
Maximum output capacity
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
Non-ISO print media sizes
Executive, Oficio, Statement
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
3072 MB
Card reader integrated
No
Internal memory *
2560 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
740 W
Power consumption (printing)
740 W
Power consumption (copying)
740 W
Power consumption (ready)
29 W
Power consumption (sleep)
3.3 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
2.849 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7 Enterprise, Windows 8, Windows 8.1, Windows Vista Business
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Fedora 22, Fedora 23, Fedora 24, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
33.7" (856 mm)
Depth
29.9" (760 mm)
Height
40.4" (1025 mm)
Weight
87.7 lbs (39.8 kg)