location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA PF-670 1000 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF-670
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1203K63NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983009956 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Oct 2020 16:10:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name KYOCERA PF-670 1000 sheets :
The short editorial description of KYOCERA PF-670 1000 sheets

PF-670 - Paper feeder, 60-120 g/m², A3-A5R, Folio, 2 x 500 sheets
More>>>
Short summary description KYOCERA PF-670 1000 sheets:
This short summary of the KYOCERA PF-670 1000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA PF-670, 1000 sheets, 60 - 120 g/m², A3-A5R, Folio, 12.2 x 28 x 24.7" (309 x 710 x 627 mm)

Long summary description KYOCERA PF-670 1000 sheets:
This is an auto-generated long summary of KYOCERA PF-670 1000 sheets based on the first three specs of the first five spec groups.

KYOCERA PF-670. Maximum capacity: 1000 sheets, Supported media weight(s): 60 - 120 g/m². Media types supported: A3-A5R, Folio. Dimensions (WxDxH): 12.2 x 28 x 24.7" (309 x 710 x 627 mm)

Features
Maximum capacity
1000 sheets
Supported media weight(s)
60 - 120 g/m²
Media formats
Media types supported
A3-A5R, Folio
Other features
Dimensions (WxDxH)
12.2 x 28 x 24.7" (309 x 710 x 627 mm)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)