location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 5 Port Gigabit Desktop Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 5 Port Gigabit Desktop Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS105
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:08
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 Years on the switch / 2 years on the power supply
Long product name NETGEAR ProSafe 5 Port Gigabit Desktop Switch :
The short editorial description of NETGEAR ProSafe 5 Port Gigabit Desktop Switch

NETGEAR 5-Port 100/1000 Mbps Gigabit Switch
More>>>
NETGEAR ProSafe 5 Port Gigabit Desktop Switch:
The official marketing text of NETGEAR ProSafe 5 Port Gigabit Desktop Switch as supplied by the manufacturer

For a high-speed network on a small scale, nothing delivers likes this compact powerhouse. Equipped with five auto-speed-sensing 10/100/1000 Mbps UTP ports, this affordable switch gives your network the capacity to handle huge workloads. It moves very large files across your network instantly, and lets you painlessly integrate 10, 100, and 1000 Mbps devices on your network. Packed with ease-of-use features to simplify your networking experience, its trim design makes it an easy fit for a desk or mounted on a wall. The durable metal chassis protects interior working parts and the fan-less design results in silent operation. Matched with NETGEAR’s thorough testing, the GS105 switch provides long-lasting performance you can count on.


- Five 10/100/1000 Mbps Ethernet ports
- High-speed, auto-sensing, full-duplex connections
- Sturdy, space saving form factor
- Supports PC or Macintosh OS
- Silent operation

Short summary description NETGEAR ProSafe 5 Port Gigabit Desktop Switch:
This short summary of the NETGEAR ProSafe 5 Port Gigabit Desktop Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 5 Port Gigabit Desktop Switch, Full duplex

Long summary description NETGEAR ProSafe 5 Port Gigabit Desktop Switch:
This is an auto-generated long summary of NETGEAR ProSafe 5 Port Gigabit Desktop Switch based on the first three specs of the first five spec groups.

NETGEAR ProSafe 5 Port Gigabit Desktop Switch. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Full duplex
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
LED indicators
Link, Power
Safety
UL (UL 60950), CUL, C-Tick, CE Mark, TUV licensed (EN 60950)
Performance
Compatible operating systems
Windows, MAC OS, NetWare, Linux
Mean time between failures (MTBF)
87600 h
Minimum system requirements
- UTP 5 cables
Power
Power consumption (typical)
14.4 W
Other features
Latency
(100 - 100 Mbps): 20 µs, (1000 - 1000 Mbps): 10
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
6.22 x 4.13 x 0.984" (158 x 105 x 25 mm)
Bandwidth
10 Gbit/s
I/O ports
5x UTP
Power requirements
12VAC, 1.2A
Electromagnetic emissions
FCC Class A and VCCI Class A, CE Class A, MIC
Networking features
Ethernet
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
17.3 oz (490 g)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:29:37
Uk has collected 3 expert reviews for NETGEAR ProSafe 5 Port Gigabit Desktop Switch and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 10:29:37
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
servethehome.com
Updated:
2016-12-29 02:41:35
The Netgear ProSafe GS105 V4 is a 5 port gigabit switch that consumes at most only 3.5 watts! Although we generally focus on fairly high-end components, sometimes you just need to aggregate a few ports. With wireless networks being ubiquitous at this poin...
Good Low power consumption, small form factor, low cost of entry, reliable family of products...
Bad Power port on the front would allow for a smaller form factor...
Bottom line Overall the Netgear ProSafe GS105 does well for what is made for, to be a small, quiet, power efficient switch. At about $30 after rebates, the Netgear GS105 is very inexpensive. If one does need management capabilities, Netgear has a version of the GS105...
86%
Brand Image Article code product Stock Price from
NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS108GE GS108GE 0.00
(excl. VAT)
0 (incl. VAT)