location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA CB-500 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB-500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80082193
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2018 15:14:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Apr 2017
Product end of life date
Long product name KYOCERA CB-500 White :
The short editorial description of KYOCERA CB-500 White

CB-500 Cabinet
More>>>
KYOCERA CB-500 White:
The official marketing text of KYOCERA CB-500 White as supplied by the manufacturer

Cabinet for FS-C5100DN, C5100DN/KL3, C5200DN

Short summary description KYOCERA CB-500 White:
This short summary of the KYOCERA CB-500 White data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA CB-500, Wood, White, FS-C5100DN, C5100DN/KL3, C5200DN, 24" (610 mm), 21.3" (540 mm), 22" (560 mm)

Long summary description KYOCERA CB-500 White:
This is an auto-generated long summary of KYOCERA CB-500 White based on the first three specs of the first five spec groups.

KYOCERA CB-500. Material: Wood, Product color: White, Compatibility: FS-C5100DN, C5100DN/KL3, C5200DN. Width: 24" (610 mm), Depth: 21.3" (540 mm), Height: 22" (560 mm)

Features
Material
Wood
Product color
White
Compatibility
FS-C5100DN, C5100DN/KL3, C5200DN
Weight & dimensions
Width
24" (610 mm)
Depth
21.3" (540 mm)
Height
22" (560 mm)