ProLabs logo

ProLabs LR20-SFP-10G-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10803
Info modified on:
14 Mar 2024, 17:32:41
Long product name ProLabs LR20-SFP-10G-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:

10GBASE-LR SFP+, 1310nm, 20km

Short summary description ProLabs LR20-SFP-10G-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:

ProLabs LR20-SFP-10G-C, Fiber optic, 10000 Mbit/s, SFP+, LR, 787401.6" (20000 m), 1310 nm

Long summary description ProLabs LR20-SFP-10G-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:

ProLabs LR20-SFP-10G-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.