location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM51616H video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM51616H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM51616H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008009 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:48:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN VM51616H user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM51616H video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects any of 16 HDMI sources to any of to 16 HDMI displays
  • - Multiple means for system configuration including front-panel pushbuttons, RS-232 control, and Ethernet connections for web-based GUI or Telnet
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - Seamless Switch™ – features close-to-zero second switching for continuous video streams, real-time switching, and stable signal transmissions*
  • - Scaler –features a video scaling function to convert input resolutions to the optimum display resolutions
  • - Video Wall –allows you to create custom video wall layouts via intuitive web GUI*
  • - EDID Expert™ –selects optimum EDID settings for smooth power-up, high-quality display, and use of the best resolution across different screens
  • - FrameSync – prevents image tearing by synchronizing the scaler output frame rate to the input signal frame rate
  • - Superior video quality – HDTV resolution of 480p, 720p, 1080i and 1080p (1920 x 1080)
  • - HDMI (3D, Deep color); HDCP 1.4 compatible
  • - Consumer Electronics Control (CEC) support
  • - Local HDMI output –allows multiple preview of 16 video sources
  • - Audio-enabled; HDMI audio can be extracted to stereo audio
  • - Supports Dolby True HD and DTS HD Master audio
  • - ESD protection for HDMI
  • - Rack-mountable (2U design)
  • - *Note:
  • - 1. When Seamless Switch™ is enabled, 3D, Deep Color, or interlace (i.e., 1080i) formats will not be supported. To use these formats, make sure to disable Seamless Switch™.
  • - 2. Videos may not display within range when Seamless Switch™ or Video Wall is enabled, in which case please adjust the display settings on your device.
Guarantee: 3 years
Long product name ATEN VM51616H video switch HDMI :
The short editorial description of ATEN VM51616H video switch HDMI

16 x 16 HDMI Matrix Switch with Scaler
More>>>
ATEN VM51616H video switch HDMI:
The official marketing text of ATEN VM51616H video switch HDMI as supplied by the manufacturer

The VM51616H is a 16 x 16 HDMI Matrix Switch that offers an easy and affordable way to route any of 16 HDMI video and audio sources to 16 HDMI displays, with a quick view of all port connections via the front panel LCD or local HDMI output for multiple source preview.

The VM51616H features seamless switching that employs an FPGA matrix architecture to ensure continuous video streams, real-time control and stable signal transmissions. With a built-in high-performance scaler, the VM51616H easily converts various input resolutions to optimum output display resolutions, giving viewers the best video and picture quality across all displays. The switch integrates video wall function with an intuitive web GUI that allows you create 32 connection profiles that can be customized into different video wall layouts.

The VM51616H is an ideal solution for applications that require multiple HDMI displays with multiple HDMI sources to be conveniently delivered to multiple locations, such as railway stations, competition venues, casinos, control centers, conference rooms, logistics centers, security management, and more.

Short summary description ATEN VM51616H video switch HDMI:
This short summary of the ATEN VM51616H video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM51616H, HDMI, Metal, Black, 590.6" (15 m), 480p, 720p, 1080i, 1080p, 6.75 Gbit/s

Long summary description ATEN VM51616H video switch HDMI:
This is an auto-generated long summary of ATEN VM51616H video switch HDMI based on the first three specs of the first five spec groups.

ATEN VM51616H. Video port type: HDMI. Material: Metal, Product color: Black, Maximum operating distance: 590.6" (15 m). AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 1 A. Width: 17" (432.4 mm), Depth: 15" (381.8 mm), Height: 3.46" (88 mm). Quantity per pack: 1 pc(s), Cables included: AC

Country Distributor
Danmark 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)