Flash computers CF/8GBUH-AX memory card 8 GB CompactFlash

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9430
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
5 Years
Long product name Flash computers CF/8GBUH-AX memory card 8 GB CompactFlash:

Axiom Ultra High Speed Compact Flash 266x, 40MB/s, 8GB

Short summary description Flash computers CF/8GBUH-AX memory card 8 GB CompactFlash:

Flash computers CF/8GBUH-AX, 8 GB, CompactFlash, Black

Long summary description Flash computers CF/8GBUH-AX memory card 8 GB CompactFlash:

Flash computers CF/8GBUH-AX. Capacity: 8 GB, Flash card type: CompactFlash. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.