location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW2518H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAME-AW2518H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783921714 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:17
The date of the most recent change of the data-sheet in Icecat's system
Alienware GAME-AW2518H user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Outline Dimension (12.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 62.23 cm (24.5") FHD TN 1920 x 1080
  • - 1 ms, 16:9, 400 cd/m², 1000:1
  • - 4 x USB 3.0, 1 x DisplayPort, 1 x HDMI
Long product name Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black

24.5" FHD TN (1920 x 1080), 16:9, 400 cd/m², 16.78M, 1 ms, 170° / 160°, 1000:1
More>>>
Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

Uninterrupted gaming with unbelievable views.
Watch games come to life on a 25" monitor featuring iconic Alienware design, customizable AlienFX lighting and NVIDIA® G-SYNC™ technology.

Short summary description Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW2518H, 25", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Alienware AW2518H. Display diagonal: 25", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Tricked out and all in
Tricked out and all in

Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Pro-level gaming starts here.
Pro-level gaming starts here.

Competitive gamers and professional esports teams around the globe leverage the power of Alienware to compete at the highest level. As one of the most successful squads in the world, Team Liquid maintains its lead by designating Alienware as the team’s official gaming PCs, monitors, keyboards and mice.

Alienware machines also put the power behind competitive gaming tournaments, like ELEAGUE and ESL, because the best gamers in the world expect gear engineered with the unmatched performance and design only Alienware can deliver.

Responsive gameplay and rapid refresh
Responsive gameplay and rapid refresh

See gaming differently with NVIDIA G-SYNC™. This breakthrough display technology eliminates screen tearing and minimizes display stutter and input lag with native refresh rates up to 240Hz for rapid-fire, tear-free graphics that don’t require user adjustments. Lose yourself in smooth, responsive gameplay with an incredibly fast 1ms response time, and enjoy sharp, undistorted images for breathtaking gaming that delivers a serious competitive edge.

In addition, NVIDIA’s ULMB (Ultra Low Motion Blur) significantly reduces blurring in moving objects for unparalleled clarity and brightness during gameplay and everyday desktop applications.

For an added rush, the optional NVIDIA 3D glasses offer an escape into a new dimension in gaming reality.

Custom lighting effects
Custom lighting effects

Enhance your gaming experience with AlienFX – a fully customizable RGB lighting system with 16.8 million colour variations designed to bring you closer to the worlds you play in with dynamic lighting effects tied directly to the in-game action.

Engineered to elevate your game
Engineered to elevate your game

Built with premium materials in a thin, easy-to-adjust design, the 25" gaming monitor stays true to the expert Alienware engineering gamers have come to expect.

Consistent with the iconic look and feel of Alienware desktops and notebooks, an epic silver and black chrome finish with Alienware badge and lighting make this the perfect addition to complete your ecosystem.

Find your ideal viewing position with tilt, pivot, swivel and height adjustable features, and settle in comfortably for those marathon gaming sessions.

Slim bezels. Seamless gaming.
Slim bezels. Seamless gaming.

Thin bezels allow for flawless continuity while gaming on a multi-monitor setup.

Dynamic on-screen display
Dynamic on-screen display

Stay in a gaming state of mind with a unique new gaming-centric menu with easy-to-use dashboard, plus customizable preset game modes and guiding lines for multi-screen setup.

Display
Display diagonal *
25"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
1 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0111 x 0.0111" (0.283 x 0.283 mm)
Pixel density
90 ppi
Horizontal scan range
30 - 160 kHz
Vertical scan range
30 - 240 Hz
Viewable size, horizontal
21.4" (54.4 cm)
Viewable size, vertical
11.9" (30.3 cm)
Color gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Feet color
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
No
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
73 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Current rating
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Manual
Yes
Weight & dimensions
Width (with stand)
21.9" (555.8 mm)
Depth (with stand)
10.6" (268.6 mm)
Height (with stand)
20.6" (523.3 mm)
Weight (with stand)
15.7 lbs (7.14 kg)
Width (without stand)
21.9" (555.8 mm)
Depth (without stand)
2.54" (64.6 mm)
Height (without stand)
12.9" (327.9 mm)
Weight (without stand)
7.72 lbs (3.5 kg)
Packaging data
Package width
15.5" (394 mm)
Package depth
26.7" (677.9 mm)
Package height
22.1" (560.1 mm)
Package weight
25.8 lbs (11.7 kg)
Package material
Corrugated cardboard, Expanded polyethylene (EPE) foam, Polyethylene (PE)
Recycling data
Corrugated cardboard content per package
6.77 lbs (3.07 kg)
Expanded polyethylene (EPE) foam content per package
2.82 lbs (1.28 kg)
Polyethylene (PE) content per bag
2.29 oz (65 g)
Logistics data
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
26.8" (68 cm)
Pallet weight
102.3 lbs (46.4 kg)
Number of cartons per pallet
3 pc(s)
Number of layers per pallet
1 pc(s)
Quantity per pallet layer
3 pc(s)
Quantity per pallet
3 pc(s)
Master (outer) case width
15.5" (394 mm)
Master (outer) case length
26.7" (677.9 mm)
Master (outer) case height
22.1" (560.1 mm)
Master (outer) case weight
25.8 lbs (11.7 kg)
Quantity per master (outer) case
1 pc(s)
Other features
TV tuner integrated
No
AlienFX lighting
Yes
Dell E-Value Code
AW2518H
Package volume weight
25.8 lbs (11.7 kg)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Alienware AW2518H computer monitor 25" 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration