location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SonicWall TZ600 hardware firewall 1.5 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SonicWall Check ‘SonicWall’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZ600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01-SSC-1711 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0758479017110 show
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘SonicWall’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SonicWall: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:25:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points SonicWall TZ600 hardware firewall 1.5 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firewall throughput: 1500 Mbit/s
  • - 55.1 BTU/h
  • - 500 user(s) DDoS protection
  • - Wired Ethernet LAN data rates: 10,100,1000 Mbit/s
  • - 16.1 W
Long product name SonicWall TZ600 hardware firewall 1.5 Gbit/s :
The short editorial description of SonicWall TZ600 hardware firewall 1.5 Gbit/s

SonicWall TZ600 with 1-year TotalSecure Advanced Edition, 10x 1GbE, 2x USB, 1x Console, 1x Expansion Slot, 1500 Mbps, SonicOS
More>>>
Short summary description SonicWall TZ600 hardware firewall 1.5 Gbit/s:
This short summary of the SonicWall TZ600 hardware firewall 1.5 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

SonicWall TZ600, 1.5 Gbit/s, 1100 Mbit/s, 55.1 BTU/h, FCC Class A, ICES Class A, CE (EMC, LVD, RoHS), C-Tick, VCCI Class A, UL cUL, TUV/GS, CB, Mexico..., 500 user(s), 3DES, 128-bit AES, 192-bit AES, 256-bit AES, DES, EAP-PEAP, EAP-TTLS, FIPS 140-2, MD5, SHA-1

Long summary description SonicWall TZ600 hardware firewall 1.5 Gbit/s:
This is an auto-generated long summary of SonicWall TZ600 hardware firewall 1.5 Gbit/s based on the first three specs of the first five spec groups.

SonicWall TZ600. Firewall throughput: 1.5 Gbit/s, IPS/IDS throughput: 1100 Mbit/s. Heat dissipation: 55.1 BTU/h, Certification: FCC Class A, ICES Class A, CE (EMC, LVD, RoHS), C-Tick, VCCI Class A, UL cUL, TUV/GS, CB, Mexico.... Number of users: 500 user(s). Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, DES, EAP-PEAP, EAP-TTLS, FIPS 140-2, MD5, SHA-1. Supported network protocols: TCP/IP, UDP, ICMP, HTTP, HTTPS, IPSec, ISAKMP/IKE, SNMP, DHCP, PPPoE, L2TP, PPTP, RADIUS, IEEE 802.3, Routing protocols: BGP, OSPF, RIP-1, RIP-2

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:37:27
Uk has collected 1 expert review for SonicWall TZ600 hardware firewall 1.5 Gbit/s and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2020-01-01 18:37:27
Dell's new SonicWall TZ family of network security appliances aims to deliver the security SMBs and remote offices are crying out for at a price they can afford. This sixth generation model claims a big boost in performance over its predecessors and bring...
Good Good value, Simple deployment, Versatile port zones, Enterpriselevel security, Wireless network management...
Bad Gateway AV performance less than expected, Reporting tools cost extra...
Bottom line For the price, the TZ600 has a superb set of security measures and tops them off with great wireless provisioning tools...
100%
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)