location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N021O7050MFF02_UBU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
DELL N021O7050MFF02_UBU user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i5 i5-7500T 2.7 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Ubuntu Linux
Guarantee: 3 Years Basic Next Business Day
Long product name DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black :
The short editorial description of DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black

Intel Core i5-7500T (6M Cache, 2.7GHz), 8GB DDR4 2400MHz, 256GB SSD, Intel HD Graphics 630, Gigabit LAN, WLAN 802.11ac, Bluetooth 4.2, Ubuntu Linux
More>>>
DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black:
The official marketing text of DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black as supplied by the manufacturer

Incredibly compact, innovative design.
Stay flexible: With full-power features in an incredibly condensed design, the OptiPlex 7050 lets you maximize your work environment. The new Micro All-in-One stand and multiple mounting options create versatile, flexible solutions to any office situation. Stands and mounts sold separately.

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can be easily upgraded, remaining viable for years to come.

Mount it and forget it: The New OptiPlex Micro DVD/RW Enclosure lets you secure your micro PC directly on a wall or under a desk – with the added performance of a DVD/RW drive, so you can watch and share data easily with system, while the Micro stays out of sight.

Powerful productivity. Micro design.
Power your success: Intel® 7th Gen processors up to Core i7 run the fastest OptiPlex yet with 32GB 2400MHz DDR4 memory support for 2400MHz memory, while supporting 35W and 65W processors matching all the performance of much larger desktops.

Multi-monitor support: Up to 3 monitors can be connected to the 7050 Micro with the purchase of an additional video port.

Smooth, speedy performance: Advanced PCIe and NVMe drives provides insanely fast boot and data access times.

OptiPlex 7050 Micro with Intel Unite
More collaboration. More productivity.
Expect fewer wires and faster meetings with instant conferencing and collaboration anyone can access with a wireless network. Create a secure and manageable meeting space with OptiPlex 7050 Micro enabled with Intel® Unite™ software for better communication among teams, including real-time sharing, annotation and file transfers. Users can connect, share and display with a split-screen view. With the ability to mark-up shared content and even drag and drop files with ease. Available on select configurations.

Trusted reliability. Serious security.
Work remotely, with confidence: Optional Intel® vPro™ technology allows for remote and advanced out of band management capabilities for increased productivity and lower risk.

A partner you can trust: MTBF Certified & MIL SPEC tested, the OptiPlex 7050 delivers the reliability and consistency your work demands.

End-to-end protection: Dell’s advanced Endpoint Security Suite offers comprehensive threat protection from end-to-end, all centrally managed so your data and devices stay secure.

Incredibly Versatile Mounting and Stand Options
OptiPlex mounting and stand solutions custom designed to enhance your productivity

Dell OptiPlex Micro All-in-One Stand
Small footprint mounting solution designed to adapt to your unique environment. Features cable management and full range monitor support with height adjustability, tilt, swivel, and pivot functions.

Dell OptiPlex Micro Vertical Stand
Vertically position your system on your desktop with confidence and stability.

Dell OptiPlex Micro VESA Mount
Mount your system on a wall or under a surface with an adapter bracket to manage power cables with ease.

Dell OptiPlex Micro Dual VESA Mount
Completely open your workspace with a behind-the-monitor mounting solution. Use with the M8 Humanscale arm for ultimate support.

Dell OptiPlex Micro DVD+/-RW Enclosure
Mount your system under a table or on a wall while providing full optical drive access.

Dell OptiPlex Micro All In One Mount for E Series Displays
Allows the micro to be VESA-mounted to select Dell E-Series displays.

Essential Accessories for your OptiPlex 7050 Micro
Complete your workspace with great products and more at checkout

Dell 24 Monitor | P2417H
The smart monitor choice to boost productivity with a 23.8” screen, full range of adjustable features, slim borders, and multiple connectivity ports.

Dell Pro Stereo Headset | UC300
This comfortable, easy-to-use communication solution is Lync-optimized and offers crystal-clear audio quality.

Dell Wireless Keyboard and Mouse | KM636
Designed with sleek lines, a compact size and chiclet keys, this keyboard offers a contemporary and comfortable design with the convenience of wireless performance.

Essential Accessories for your OptiPlex 7050 Micro PC with Intel Unite
Dell 70 Interactive Conference Room Monitor | C7017T
Elevate your conference room or classroom with this easily managed and expansive 70-inch touch monitor.

Dell Interactive Touch Projector | S560T
Engage audiences with multi-touch, interactive presentations in Full HD resolution, ideal for group collaboration.

Dell OptiPlex Micro VESA Mount
Completely open your workspace with a behind-the-monitor mounting solution

We've got your business covered
ProSupport Plus
Get anytime priority access to expert support with predictive analytics (via SupportAssist technology3) and damage protection for drops, spills, surges and more.

ProDeploy Plus
This comprehensive service provides seamless deployment of new technology. You get a single point of contact for project management including up-front planning, configuration, data migration and knowledge transfer.

Accidental Damage Service
Enjoy worry-free ownership and minimize downtime with protection from accidental drops, spills, surges and breakages. Coverage picks up where your previous warranty leaves off and is ideal for high-risk environments and mobile workforces.

Short summary description DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black:
This short summary of the DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7050, 2.7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, 256 GB, Ubuntu Linux

Long summary description DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black:
This is an auto-generated long summary of DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 7050. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.6 lbs (1.18 kg). Product color: Black

Incredibly compact, innovative design.
Incredibly compact, innovative design.

Stay flexible: With full-power features in an incredibly condensed design, the OptiPlex 7050 lets you maximize your work environment. The new Micro All-in-One Stand and multiple mounting options create versatile, flexible solutions to any office situation. Stands and mounts sold separately.

Operating System: Windows 10 Pro.

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can be easily upgraded, remaining viable for years to come.

Mount it and forget it: The New OptiPlex Micro DVD+/-RW Enclosure lets you secure your micro PC directly on a wall or under a desk – with the added performance of a DVD+/-RW drive, so you can watch and share data easily with system, while the Micro stays out of sight.

Powerful productivity. Micro design.
Powerful productivity. Micro design.

Power your success: Intel® 7th Generation processors up to Core i7 run the fastest OptiPlex yet with 32GB 2400MHz DDR4 memory, while supporting 35W and 65W processors matching all the performance of much larger desktops.

Multi-monitor support: Up to 3 monitors can be connected to the 7050 Micro with the purchase of an additional video port.

Smooth, speedy performance: Advanced PCIe NVMe drives provides insanely fast boot and data access times.

OptiPlex 7050 Micro with Intel® Unite™
OptiPlex 7050 Micro with Intel® Unite™

More collaboration. More productivity.

Expect fewer wires and faster meetings with instant conferencing and collaboration anyone can access with a wireless network. Create a secure and manageable meeting space with OptiPlex 7050 Micro enabled with Intel® Unite™ software for better communication among teams, including real-time sharing, annotation and file transfers. Users can connect, share and display with a split-screen view. With the ability to mark-up shared content and even drag and drop files with ease. Available on select configurations.

Trusted reliability. Serious security.
Trusted reliability. Serious security.

Work remotely, with confidence: Optional Intel® vPro™ technology allows for remote and advanced out-of-band management capabilities for increased productivity and lower risk.

A partner you can trust: MIL SPEC tested, the OptiPlex 7050 delivers the reliability and consistency your work demands.

End-to-end protection: Dell’s advanced Endpoint Security Suite offers comprehensive threat protection from end-to-end, all centrally managed so your data and devices stay secure.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7500T
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.7 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.7 GHz
Tjunction
80 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
867 Mbit/s
WLAN controller model
Intel Dual Band Wireless-AC 8265
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
Ports & interfaces
DC-in jack
Yes
Design
Chassis type *
Mini PC
Volume
1.2 L
Placement supported
Horizontal/Vertical
Product color *
Black
Performance
Audio chip
Realtek ALC3234
Password protection
Yes
Password protection type
BIOS, Supervisor, User
Product type *
Mini PC
Software
Operating system installed *
Ubuntu Linux
Drivers included
Yes
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97121
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating vibration
110 G
Non-operating vibration
160 G
Weight & dimensions
Width *
1.4" (35.6 mm)
Depth *
7" (177.8 mm)
Height *
7.2" (182.9 mm)
Weight *
2.6 lbs (1.18 kg)
Packaging content
Display included *
No
Cables included
AC
Manual
Yes
Power cord included
Yes
Other features
Speakers supplied
Yes
Disclaimer DELL OptiPlex 7050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black:
Disclaimer

Actual configuration might differ from illustration