location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER P2100E-00 water pump 25 W Positive displacement pump 2100 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2100E-00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2100E-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873304265
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:14
The date of the most recent change of the data-sheet in Icecat's system
HEISSNER P2100E-00 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HEISSNER P2100E-00 water pump 25 W Positive displacement pump 2100 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Positive displacement pump Proper use: Fountain, Garden, Pond, Water-supply
  • - Suitable for outdoor use
  • - 2100 l/h
  • - 25 W
  • - Suction port: 1"
  • - Cable length: 393.7" (10 m)
  • - Black, Gray
More>>>
Short summary description HEISSNER P2100E-00 water pump 25 W Positive displacement pump 2100 l/h:
This short summary of the HEISSNER P2100E-00 water pump 25 W Positive displacement pump 2100 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER P2100E-00, Positive displacement pump, 25 W, 2100 l/h, Black, Gray

Long summary description HEISSNER P2100E-00 water pump 25 W Positive displacement pump 2100 l/h:
This is an auto-generated long summary of HEISSNER P2100E-00 water pump 25 W Positive displacement pump 2100 l/h based on the first three specs of the first five spec groups.

HEISSNER P2100E-00. Type: Positive displacement pump, Proper use: Fountain, Garden, Pond, Water-supply, Product color: Black, Gray. Flow rate: 2100 l/h, Delivery head: 78.7" (2 m), Grain size: 0.197" (5 mm). Power: 25 W. Width: 12.2" (310 mm), Depth: 7.48" (190 mm), Height: 0.433" (11 mm). Freezeproof up to: -20 °C

Brand Image Article code product Stock Price from
HEISSNER

HEISSNER P30200EPC-00 water pump 385 W Booster pump 30000 l/h
(show image)
P30200EPC-00 P30200EPC-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P20200EPC-00 water pump 185 W Booster pump 20000 l/h
(show image)
P20200EPC-00 P20200EPC-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P10200EPC-00 water pump 85 W Booster pump 10000 l/h
(show image)
P10200EPC-00 P10200EPC-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P4100E-00 water pump 15 W Booster pump 3800 l/h
(show image)
P4100E-00 P4100E-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P15100E-00 water pump 170 W Booster pump 15100 l/h
(show image)
P15100E-00 P15100E-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P1100E-00 water pump 11 W Booster pump 1100 l/h
(show image)
P1100E-00 P1100E-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P20100E-00 water pump 190 W Booster pump 18000 l/h
(show image)
P20100E-00 P20100E-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P9100E-NV water pump 90 W Booster pump 9300 l/h
(show image)
P9100E-NV P9100E-NV 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P8100E-00 water pump 68 W Booster pump 8100 l/h
(show image)
P8100E-00 P8100E-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P10100E-00 water pump 140 W 12500 l/h
(show image)
P10100E-00 P10100E-00 0.00
(excl. VAT)
0 (incl. VAT)