HEISSNER P6100E-00 user manual
(6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Positive displacement pump Proper use: Fountain, Garden, Pond, Water-supply
- - Suitable for outdoor use
- - 6600 l/h
- - 43 W
- - Suction port: 1 1/2"
- - Cable length: 393.7" (10 m)
- - Black, Gray
More>>>
Short summary description HEISSNER P6100E-00 water pump 43 W Positive displacement pump 6600 l/h:
This short summary of the HEISSNER P6100E-00 water pump 43 W Positive displacement pump 6600 l/h data-sheet is auto-generated and uses the product title and the first six key specs.
HEISSNER P6100E-00, Positive displacement pump, 43 W, 6600 l/h, Black, Gray
Long summary description HEISSNER P6100E-00 water pump 43 W Positive displacement pump 6600 l/h:
This is an auto-generated long summary of HEISSNER P6100E-00 water pump 43 W Positive displacement pump 6600 l/h based on the first three specs of the first five spec groups.
HEISSNER P6100E-00. Type: Positive displacement pump, Proper use: Fountain, Garden, Pond, Water-supply, Product color: Black, Gray. Flow rate: 6600 l/h, Delivery head: 151.6" (3.85 m), Grain size: 0.394" (1 cm). Power: 43 W. Width: 16.5" (420 mm), Depth: 9.45" (240 mm), Height: 5.91" (150 mm). Freezeproof up to: -20 °C