HEISSNER 016843-00, Multicolor, Garden fountain, LED, 3 bulb(s), 1000 l/h, 393.7" (10 m)
HEISSNER 016843-00. Product color: Multicolor, Product type: Garden fountain, Lighting type: LED. Cord length: 393.7" (10 m). Quantity per pallet: 6 pc(s). Weight: 48.5 lbs (22 kg), Fountain 1 width: 10.6" (27 cm), Fountain 2 width: 6.69" (17 cm). Package width: 13" (330 mm), Package depth: 10.6" (270 mm), Package height: 13" (330 mm)