HEISSNER logo

HEISSNER FA2000UV-00 water pump 34 W Positive displacement pump 2000 l/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39524
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HEISSNER FA2000UV-00 water pump 34 W Positive displacement pump 2000 l/h:

HEISSNER FA2000UV-00, Positive displacement pump, 34 W, AC, 2000 l/h, Black, Gray

Long summary description HEISSNER FA2000UV-00 water pump 34 W Positive displacement pump 2000 l/h:

HEISSNER FA2000UV-00. Type: Positive displacement pump, Proper use: Pond, Product color: Black, Gray. Flow rate: 2000 l/h, Delivery head: 70.9" (1.8 m), Maximum pond capacity (with fish): 2500 L. Power: 34 W, Power source type: AC, Solar panel power: 11 W. Width: 15" (380 mm), Depth: 10.6" (270 mm), Height: 5.12" (130 mm). Minimum order quantity: 2 pc(s), Quantity per pallet: 48 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.