location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER FA1000UV-00 water pump 33 W Positive displacement pump 1000 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA1000UV-00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA1000UV-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873418191
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
HEISSNER FA1000UV-00 user manual (17.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HEISSNER FA1000UV-00 water pump 33 W Positive displacement pump 1000 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Positive displacement pump Proper use: Fountain, Pond
  • - Suitable for outdoor use
  • - 1000 l/h
  • - Power source type: AC 33 W
  • - Black, Gray
More>>>
Short summary description HEISSNER FA1000UV-00 water pump 33 W Positive displacement pump 1000 l/h:
This short summary of the HEISSNER FA1000UV-00 water pump 33 W Positive displacement pump 1000 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER FA1000UV-00, Positive displacement pump, 33 W, AC, 1000 l/h, Black, Gray

Long summary description HEISSNER FA1000UV-00 water pump 33 W Positive displacement pump 1000 l/h:
This is an auto-generated long summary of HEISSNER FA1000UV-00 water pump 33 W Positive displacement pump 1000 l/h based on the first three specs of the first five spec groups.

HEISSNER FA1000UV-00. Type: Positive displacement pump, Proper use: Fountain, Pond, Product color: Black, Gray. Flow rate: 1000 l/h, Delivery head: 47.2" (1.2 m), Maximum pond capacity (with fish): 1500 L. Power: 33 W, Power source type: AC, Solar panel power: 9 W. Width: 12.6" (320 mm), Depth: 9.84" (250 mm), Height: 5.51" (140 mm). Minimum order quantity: 2 pc(s), Quantity per pallet: 60 pc(s)

Brand Image Article code product Stock Price from
HEISSNER

HEISSNER FPU36000-00 water pump 68 W Positive displacement pump 8100 l/h
(show image)
FPU36000-00 FPU36000-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER FA2000UV-00 water pump 34 W Positive displacement pump 2000 l/h
(show image)
FA2000UV-00 FA2000UV-00 0.00
(excl. VAT)
0 (incl. VAT)