Pool Power logo

Pool Power F022403BC00101021 water treatment chemical

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22809
Info modified on:
18 Jun 2021, 17:07:06
Short summary description Pool Power F022403BC00101021 water treatment chemical:

Pool Power F022403BC00101021, Disinfectant, Granules

Long summary description Pool Power F022403BC00101021 water treatment chemical:

Pool Power F022403BC00101021. Product type: Disinfectant, Product form: Granules. Weight: 22.3 lbs (10.1 kg). Package width: 10.2" (260 mm), Package depth: 9.45" (240 mm), Package height: 9.45" (240 mm). Quantity per pallet: 48 pc(s), Minimum order quantity: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.