location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre KITPROV520H above ground pool Framed pool Oval Blue, Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KITPROV520H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KITPROV520H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081273570
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Gre KITPROV520H user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Gre KITPROV520H above ground pool Framed pool Oval Blue, Brown:
This short summary of the Gre KITPROV520H above ground pool Framed pool Oval Blue, Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Gre KITPROV520H, Framed pool, Ladder, Blue, Brown

Long summary description Gre KITPROV520H above ground pool Framed pool Oval Blue, Brown:
This is an auto-generated long summary of Gre KITPROV520H above ground pool Framed pool Oval Blue, Brown based on the first three specs of the first five spec groups.

Gre KITPROV520H. Pool type: Framed pool, Shape: Oval, Product color: Blue, Brown. Filtration capacity: 4000 l/h, Water filter type: Sand filter. Width: 204.7" (5200 mm), Height: 53.1" (1350 mm), Depth: 145.7" (3700 mm). Package width: 47.2" (1200 mm), Package depth: 31.5" (800 mm), Package height: 60.6" (1540 mm). Pallet width: 47.2" (120 cm), Pallet length: 31.5" (80 cm), Pallet height: 66.9" (170 cm)

Brand Image Article code product Stock Price from
Gre

Gre KITPR460H above ground pool Framed pool Round Blue, Gray
(show image)
KITPR460H KITPR460H