location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre 40040 pool part/accessory Handheld pool brush

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8427370400407
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:22
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre 40040 pool part/accessory Handheld pool brush:
This short summary of the Gre 40040 pool part/accessory Handheld pool brush data-sheet is auto-generated and uses the product title and the first six key specs.

Gre 40040, Handheld pool brush, Green, White, 4.85 lbs (2.2 kg), 7.87" (200 mm), 4.33" (110 mm), 3.94" (100 mm)

Long summary description Gre 40040 pool part/accessory Handheld pool brush:
This is an auto-generated long summary of Gre 40040 pool part/accessory Handheld pool brush based on the first three specs of the first five spec groups.

Gre 40040. Product type: Handheld pool brush, Product color: Green, White. Weight: 4.85 lbs (2.2 kg). Package width: 7.87" (200 mm), Package depth: 4.33" (110 mm), Package height: 3.94" (100 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 768 pc(s)

Brand Image Article code product Stock Price from
Gre

Gre 40032N (CN) pool part/accessory Pool rake
(show image)
40032N (CN) 40032N (CN)
Gre

Gre GFL5 pool part/accessory Cleaning glove
(show image)
GFL5 GFL5
Gre

Gre 90128 pool part/accessory Handheld pool brush
(show image)
90128 90128