location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre KIT500GFB above ground pool Framed pool Oval 17060 L Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT500GFB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT500GFB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081273440
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:04:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Gre KIT500GFB above ground pool Framed pool Oval 17060 L Graphite:
This short summary of the Gre KIT500GFB above ground pool Framed pool Oval 17060 L Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Gre KIT500GFB, 17060 L, Framed pool, Ladder, Graphite, 491.6 lbs (223 kg)

Long summary description Gre KIT500GFB above ground pool Framed pool Oval 17060 L Graphite:
This is an auto-generated long summary of Gre KIT500GFB above ground pool Framed pool Oval 17060 L Graphite based on the first three specs of the first five spec groups.

Gre KIT500GFB. Pool type: Framed pool, Shape: Oval, Capacity: 17060 L. Filtration capacity: 3 l/h. Width: 118.1" (3000 mm), Height: 47.2" (1200 mm), Depth: 196.9" (5000 mm). Package width: 31.5" (800 mm), Package depth: 66.5" (1690 mm), Package height: 23.6" (600 mm). Quantity per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Article code product Stock Price from
Gre

Gre KIT350GFB above ground pool Framed pool Round 10102 L Graphite
(show image)
KIT350GFB KIT350GFB