location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X6T91ES
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6500T (6M Cache, 2.5 GHz)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 500GB HDD
  • - Mouse & Keyboard included, 175 x 34 x 177 mm, USB C Thunderbolt port
Long product name HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black :
The short editorial description of HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

6th gen Intel® Core™ i5-6500T (6M Cache, 2.5 GHz), 8GB DDR4-SDRAM, 500GB HDD, Intel® HD Graphics 530, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:
The official marketing text of HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black as supplied by the manufacturer

Maximum performance and expandability
Experience top-notch productivity plus industry-leading reliability, security, and manageability, plus a unique portfolio of solutions with the powerful HP EliteDesk 800 TWR, HP’s most expandable enterprise-class PC.

Let nothing stand in your way
Help secure the future of your modern business. Modern PCs from HP make the most of Windows 10 Pro[1] to help protect you from today’s security threats and maximize management and productivity features for business.

Efficient manageability
Enjoy easy world-class manageability with integrated solutions that include Intel® vPro™[6] and Windows 10 Pro[1] plus HP Common Core BIOS, which enables easy management of your entire fleet of HP devices.

Plan your deployments
Simplify IT rollouts and stagger deployments with an 18-month lifecycle and global availability in more than 180 countries where HP conducts business.

PC conferencing made easy
Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard and HP Wired Headset.[3]

Multi-monitor, multi-task
Keep everything in plain sight and be up to 35%[8] more productive with support for up to three external HP EliteDisplays.[3]

Green with envy
Support your environmental initiatives with energy-efficient PCs that are ENERGY STAR® certified and EPEAT® Gold[9] registered.

Reset the performance curve
Increase storage and performance with an optional powerful HP Turbo Drive[3] that handles your growing and complex workloads.

Short summary description HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:
This short summary of the HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G2, 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 800 G2. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Designed for every demand

Blast through your most demanding challenges with the uncompromising performance of 6th Gen Intel® Core™ processors,[2] Intel® HD 530 Graphics, and optional high-end discrete graphics and HP Turbo Drive.[3]

Seriously secure

Help protect your PC and maintain maximum uptime with a suite of solutions that help stop security breaches, including HP BIOSphere[4] with SureStart.

Make durability a reality

Get the reassurance of a PC that goes through 120,000 hours of HP Total Test Process and is designed to pass MIL-STD testing.[5] Add an optional Dust Management Solution for enhanced reliability in dusty environments.

Expand with ease

Extend the life of your investment with a tool-less chassis and a range of expansion slots, bays, ports, and connectors for the most demanding business needs.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500T
Processor cores
4
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
1100 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Number of 2.5" bays
1
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q170
Audio chip
Realtek ALC221
Audio system
DTS Studio Sound
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BZ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88183
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
6.97" (177 mm)
Height *
1.34" (34 mm)
Weight *
2.87 lbs (1.3 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Disclaimer HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or available as a configurable option.
[4] HP BIOSphere features may vary depending on the PC platform & configuration.
[5] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage or damage under the MIL STD test conditions requires an optional HP Accidental Damage Protection Care Pack.