location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO 24mm RHINO Self-Laminating Vinyl tape label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24mm RHINO Self-Laminating Vinyl tape
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0773860 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DYMO 24mm RHINO Self-Laminating Vinyl tape label-making tape
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape size: 0.945" (2.4 cm)
  • - Material: Vinyl
  • - Quantity per pack: 1 pc(s)
Long product name DYMO 24mm RHINO Self-Laminating Vinyl tape label-making tape :
The short editorial description of DYMO 24mm RHINO Self-Laminating Vinyl tape label-making tape

24mm RhinoPRO Flexible Nylon
More>>>
Short summary description DYMO 24mm RHINO Self-Laminating Vinyl tape label-making tape:
This short summary of the DYMO 24mm RHINO Self-Laminating Vinyl tape label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO 24mm RHINO Self-Laminating Vinyl tape, White, Vinyl, Belgium, 216.5" (5.5 m), 1 pc(s), 1.46" (37 mm)

Long summary description DYMO 24mm RHINO Self-Laminating Vinyl tape label-making tape:
This is an auto-generated long summary of DYMO 24mm RHINO Self-Laminating Vinyl tape label-making tape based on the first three specs of the first five spec groups.

DYMO 24mm RHINO Self-Laminating Vinyl tape. Product color: White, Material: Vinyl, Country of origin: Belgium. Tape length: 216.5" (5.5 m), Quantity per pack: 1 pc(s), Package width: 1.46" (37 mm). Master (outer) case width: 5.28" (134 mm), Master (outer) case length: 18.6" (472 mm), Shipping (inner) case width: 3.5" (8.9 cm). Tape size: 0.945" (2.4 cm). Quantity inner carton: 5 pc(s), Net weight inner carton: 0.628 lbs (0.285 kg), Gross weight inner carton: 0.708 lbs (0.321 kg)

Brand Image Article code product Stock Price from
DYMO

DYMO 18508 label-making tape Black on transparent
(show image)
18508 IND Permanent Polyester