location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Li-Ion 5200mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 5200mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPCBP199AP
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:03:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Li-Ion 5200mAh Battery :
The short editorial description of Fujitsu Li-Ion 5200mAh Battery

High-capacity main Lithium ion battery 8 cell, 14.4V 5200 mAh
More>>>
Fujitsu Li-Ion 5200mAh Battery:
The official marketing text of Fujitsu Li-Ion 5200mAh Battery as supplied by the manufacturer

Carry an extra, quick-change replacement battery and you won't miss a beat. This high-capacity battery gives you extra battery life to carry around with you in your carrying case.

Short summary description Fujitsu Li-Ion 5200mAh Battery:
This short summary of the Fujitsu Li-Ion 5200mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Li-Ion 5200mAh, Battery

Long summary description Fujitsu Li-Ion 5200mAh Battery:
This is an auto-generated long summary of Fujitsu Li-Ion 5200mAh Battery based on the first three specs of the first five spec groups.

Fujitsu Li-Ion 5200mAh. Type: Battery

Features
Type *
Battery
Product color
Silver
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery
Battery voltage
14.4 V
Number of battery cells
8
Battery capacity type
High
Other features
Compatible products
A6210, A6220, A6230
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1981 laptop spare part Battery
(show image)
MBI1981 MBI1981 0.00
(excl. VAT)
0 (incl. VAT)