location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3046A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736576185 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:13:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI 4" x 6" (10x15 cm)
  • - Inkjet
  • - Built-in display 1.8"
  • - USB port
Guarantee: 1 year limited hardwarebacked by HP Customer Care

3 year standard: h7580a, 3 year express exchange h7583a

http://www.hp.com/cposupport/loc/regional.html
Long product name HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) :
The short editorial description of HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm)

Photosmart 245 Compact Photo Printer
More>>>
HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
The official marketing text of HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) as supplied by the manufacturer

With its 4.6 colour LCD panel, this portable printer is perfect for choosing and printing high quality borderless 10 x 15 cm photos from any make of digital camera. Perfect for parties and other events where people want to share images instantly, its easy-to-use control panel enables quick selection or printing or upload to PC or Mac. For maximum convenience, an optional carry case and cigarette lighter adapter (separate purchases) allow this photo printer to be taken anywhere.

Short summary description HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
This short summary of the HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 245, Inkjet, 4800 x 1200 DPI, 4" x 6" (10x15 cm), Direct printing, Gray

Long summary description HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
This is an auto-generated long summary of HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) based on the first three specs of the first five spec groups.

HP Photosmart 245. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 6" (10x15 cm). Direct printing. Product color: Gray

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
90 s
Features
Market positioning *
Home & office
Product color *
Gray
Built-in display
Yes
Display diagonal
1.8"
Paper handling
Maximum print size *
4" x 6" (10x15 cm)
Printing sizes
9 x 12, 10 x 15 cm
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Internal memory
16 MB
Card reader integrated
Yes
Power
Power source *
AC
Power consumption (printing) *
8.1 W
System requirements
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.1 Puma
Packaging data
Package width
12.7" (322 mm)
Package depth
7.68" (195 mm)
Package height
7.44" (189 mm)
Package weight
4.63 lbs (2.1 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:27:55
Uk has collected 5 expert reviews for HP Photosmart 245 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-26 19:27:41
Aside from the limitation of papersize this is a fine 6x4 photo printer...
90%
shutterbug.com
Updated:
2011-09-26 19:27:29
0%
steves-digicams.com
Updated:
2015-06-25 06:41:38
The HP Photosmart 245 compact photo printer lets you preview, edit and select photos to print from the built in 1.8-inch color LCD. Its easy to print professional-looking borderless 4 x 6-inch photos without a computer. Just slip a digital camera memo...
0%
Country Distributor
United Kingdom 1 distributor(s)