location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-100 NAS/storage server 0.03125 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-100
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP TS-100 NAS/storage server 0.03125 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of storage drives supported: 1
  • - 0.2 GHz
  • - 0.03125
  • - DHCP server
  • - 36 W
Long product name QNAP TS-100 NAS/storage server 0.03125 GB :
The short editorial description of QNAP TS-100 NAS/storage server 0.03125 GB

TS-100, SoC 200MHz, 32MB DRAM, SATA2, 3.5", eSATA, RJ45
More>>>
QNAP TS-100 NAS/storage server 0.03125 GB:
The official marketing text of QNAP TS-100 NAS/storage server 0.03125 GB as supplied by the manufacturer

QNAP TS-100 is the most affordable mini Network Attached Storage (NAS) product designed for home users. With stylish silver/ white aluminum housing, noise-free (Silent PC) design, easy installation, user-friendly user interface, and complete server feature sets, you can easily build up a perfect multimedia storage center for backing up and sharing multimedia files with your friends and family. TS-100 provides a lot of attractive server functions, such as iTunes Server, UPnP media server, Multimedia Station, BitTorrent Download Station, etc. for multimedia applications. Moreover, TS-100 provides safe and reliable data storage and protection by offering advanced features including File Server, Backup Server, optional RAID-1 mirroring, Disaster Recovery, and unique hard disk diagnostic function, etc.

TS-100 can run 24x7 without disturbing noise at low power consumption for only 14.4W. It is perfectly designed for a quiet home environment.

Short summary description QNAP TS-100 NAS/storage server 0.03125 GB:
This short summary of the QNAP TS-100 NAS/storage server 0.03125 GB data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-100, 0.03125 GB

Long summary description QNAP TS-100 NAS/storage server 0.03125 GB:
This is an auto-generated long summary of QNAP TS-100 NAS/storage server 0.03125 GB based on the first three specs of the first five spec groups.

QNAP TS-100. Processor frequency: 0.2 GHz. Internal memory: 0.03125 GB

Storage
Storage drive interface *
Serial ATA, Serial ATA II
Storage drive size
3.5"
Supported file systems
EXT3
Number of storage drives supported *
1
Processor
Processor frequency *
0.2 GHz
Number of processors installed
1
Memory
Internal memory *
0.03125 GB
Flash memory
4 MB
Network
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Cabling technology
10/100/1000BASE-T(X)
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
1
eSATA
Yes
Design
LED indicators
eSATA, HDD, LAN, Status, USB
Performance
Buzzer
Yes
Number of users
128 user(s)
Reset button
Yes
On/off switch
Yes
Power
Power supply unit (PSU) capacity
36 W
Power consumption (typical)
14.4 W
Power consumption (sleep)
6.6 W
Weight & dimensions
Weight
2.65 lbs (1.2 kg)
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Relative humidity
0 - 85%
Other features
Dimensions (WxDxH)
2.36 x 8.27 x 7.17" (60 x 210 x 182 mm)
Power requirements
100 - 240 V
Compatible operating systems
Windows 98/ME/NT/ 2000/XP/2003/Vista Mac OSX
Networking features
Gigabit Ethernet
Brand Image Article code product Stock Price from
QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-RP+ TS-459U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB
(show image)
TS-859U-RP+ TS-859U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859 Pro+ Tower 1 GB QNAP TS-859 Pro+ Tower 1 GB
(show image)
TS-859 PRO+ TS-859 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB
(show image)
TS-239 PRO II+ TS-239 Pro II+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-SP+ TS-459U-SP+ 0.00
(excl. VAT)
0 (incl. VAT)