location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-109 NAS/storage server 0.125 GB DDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-109
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-109
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP TS-109 NAS/storage server 0.125 GB DDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of storage drives supported: 1
  • - 0.5 GHz
  • - 0.125 DDR2
  • - DHCP server
Long product name QNAP TS-109 NAS/storage server 0.125 GB DDR2 :
The short editorial description of QNAP TS-109 NAS/storage server 0.125 GB DDR2

TS-109, SoC 500MHz, 128MB DDR2, SATA2, 3.5", eSATA, RJ45
More>>>
QNAP TS-109 NAS/storage server 0.125 GB DDR2:
The official marketing text of QNAP TS-109 NAS/storage server 0.125 GB DDR2 as supplied by the manufacturer

QNAP TS-109 Turbo NAS is the most powerful Network Attached Storage (NAS) product designed for SOHO/ Home users. With the friendly web-based interface, users can easily set up a network system for all sorts of storage applications without MIS help. With stylish silver/ black aluminum housing, noise-free (Silent PC) design, easy installation, and complete server feature sets, you can easily build up a perfect multimedia storage center for backing up and sharing multimedia files with your friends and family. TS-109 provides a lot of attractive server functions, such as iTunes Server, UPnP/ DLNA Media Server (TwonkyMedia) with Internet Radio, Multimedia Station, BitTorrent Download Station, etc. for multimedia applications.

All-in-one NAS server also provides the most complete backup solution for SOHO/ Home users: Remote Replication (R.R); Anto-Sync/ Instant/ Schedule client backup by professional Netbak Replicator; Unique Q-RAID 1 mirroring for real-time system redundancy to secure the priceless files safely. QNAP TS-109 Turbo NAS supports high volume SATA disk of up to 1 TB and is extendable to 2 TB by ultra-fast eSATA and USB 2.0 port. Besides, more valuable features such as disk checking, bad block scanning, and network recycle bin, etc. are included. TS-109 is definitely one of the most powerful and safest repository to ensure all of your precious digital files be stored securely and will never be lost or damaged. TS-109 can run 24x7 without any fan noise at low power consumption for only 14.4W. It is perfectly designed for a quiet SOHO/ Home environment.

Short summary description QNAP TS-109 NAS/storage server 0.125 GB DDR2:
This short summary of the QNAP TS-109 NAS/storage server 0.125 GB DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-109, 0.125 GB, DDR2

Long summary description QNAP TS-109 NAS/storage server 0.125 GB DDR2:
This is an auto-generated long summary of QNAP TS-109 NAS/storage server 0.125 GB DDR2 based on the first three specs of the first five spec groups.

QNAP TS-109. Processor frequency: 0.5 GHz. Internal memory: 0.125 GB, Internal memory type: DDR2

Storage
Storage drive interface *
Serial ATA, Serial ATA II
Storage drive size
3.5"
Supported file systems
EXT3
Number of storage drives supported *
1
Processor
Processor frequency *
0.5 GHz
Number of processors installed
1
Memory
Internal memory *
0.125 GB
Internal memory type
DDR2
Flash memory
8 MB
Network
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Cabling technology
10/100/1000BASE-T(X)
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
1
eSATA
Yes
Design
LED indicators
eSATA, HDD, LAN, Status, USB
Performance
Buzzer
Yes
Number of users
256 user(s)
Noise level
33 dB
Management protocols
SNMP
Reset button
Yes
On/off switch
Yes
Power
Power consumption (typical)
14.4 W
Power consumption (sleep)
6.6 W
Weight & dimensions
Weight
2.65 lbs (1.2 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Relative humidity
0 - 95%
Other features
Dimensions (WxDxH)
2.36 x 8.27 x 7.17" (60 x 210 x 182 mm)
Power requirements
100 - 240 V
Compatible operating systems
Windows 98/ME/NT/ 2000/XP/2003/Vista/ 7 Mac OSX
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:23:47
Uk has collected 5 expert reviews for QNAP TS-109 NAS/storage server and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-RP+ TS-459U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB
(show image)
TS-859U-RP+ TS-859U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859 Pro+ Tower 1 GB QNAP TS-859 Pro+ Tower 1 GB
(show image)
TS-859 PRO+ TS-859 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB
(show image)
TS-239 PRO II+ TS-239 Pro II+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-SP+ TS-459U-SP+ 0.00
(excl. VAT)
0 (incl. VAT)