location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC Velocity mechanical pencil 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Velocity
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
839626
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3086126698991
Category:
Also known as a retractable pencil, this is a pencil with a replaceable and mechanically extendable lead.
Mechanical Pencils Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Oct 2021 08:58:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name BIC Velocity mechanical pencil 1 pc(s) :
The short editorial description of BIC Velocity mechanical pencil 1 pc(s)

0.5mm, Blister
More>>>
Short summary description BIC Velocity mechanical pencil 1 pc(s):
This short summary of the BIC Velocity mechanical pencil 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

BIC Velocity, Black, 0.0197" (0.5 mm), 1 pc(s)

Long summary description BIC Velocity mechanical pencil 1 pc(s):
This is an auto-generated long summary of BIC Velocity mechanical pencil 1 pc(s) based on the first three specs of the first five spec groups.

BIC Velocity. Writing colors: Black. Thickness: 0.0197" (0.5 mm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
BIC

BIC 892280 mechanical pencil HB 1 pc(s)
(show image)
892280 892280 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Atlantis mechanical pencil HB 12 pc(s)
(show image)
8206433 Atlantis 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 880654 mechanical pencil HB 12 pc(s)
(show image)
880654 880654 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 880659 mechanical pencil HB 12 pc(s)
(show image)
880659 880659 0.00
(excl. VAT)
0 (incl. VAT)