location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TRADEMARK TM NOTEPAC 15.4" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRADEMARK TM NOTEPAC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM300V2
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Targus TRADEMARK TM NOTEPAC 15.4" Black :
The short editorial description of Targus TRADEMARK TM NOTEPAC 15.4" Black

TRADEMARK TM NOTEPAC BLACK NS (MSD)
More>>>
Targus TRADEMARK TM NOTEPAC 15.4" Black:
The official marketing text of Targus TRADEMARK TM NOTEPAC 15.4" Black as supplied by the manufacturer

A stylish combination of durable nylon and luxurious Koskin, this Computer Storage Solution that accommodates notebooks up to 15.4". Features an adjustable, protective notebook section, a rear pocket for files or magazines and a front file section with pockets for CDs, pens, a mobile phone, PDA, and much, much more.
Padded notebook computer compartment for machines up to 15.4"
Affordable & fully featured notebook case utilizing a combination of stylish materials
Adjustable notebook section protecting your notebook from movement
Convenient rear pocket for your files or magazines
Multiple pockets for improved organization

Short summary description Targus TRADEMARK TM NOTEPAC 15.4" Black:
This short summary of the Targus TRADEMARK TM NOTEPAC 15.4" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TRADEMARK TM NOTEPAC, 15.4"

Long summary description Targus TRADEMARK TM NOTEPAC 15.4" Black:
This is an auto-generated long summary of Targus TRADEMARK TM NOTEPAC 15.4" Black based on the first three specs of the first five spec groups.

Targus TRADEMARK TM NOTEPAC. Maximum screen size: 15.4"

Features
Maximum screen size *
15.4"
Product main color *
Black
Weight & dimensions
Notebook compartment dimensions (W x D x H)
13 x 11.8 x 1.97" (330 x 300 x 50 mm)
Other features
Dimensions (WxDxH)
16.5 x 13 x 5.12" (420 x 330 x 130 mm)
Brand Image Article code product Stock Price from
Targus Carry Case nylon black f Notepac TM Targus Carry Case nylon black f Notepac TM
(show image)
CTM300V3?KIT Carry Case nylon black f Notepac TM 0.00
(excl. VAT)
0 (incl. VAT)
Targus Carry Case nylon black f Notepac TM 15.4" Targus Carry Case nylon black f Notepac TM 15.4"
(show image)
CTM300V3 Carry Case nylon black f Notepac TM 0.00
(excl. VAT)
0 (incl. VAT)
Targus CTM300 laptop case 15.4" Briefcase Black Targus CTM300 laptop case 15.4" Briefcase Black
(show image)
CTM300 16” Trademark Standard Computer Case 0.00
(excl. VAT)
0 (incl. VAT)