location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-19 12-U-3 mounting kit Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mounting Cabinet Unique Series - double sectioned, pivoted
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-19 12-U-3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032186748
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 15:44:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-19 12-U-3 mounting kit Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safety class rating IP20
  • - Lockable safety-glass door with steel frame
  • - 210° door opening angle
  • - Housing is connected to rear frame with separate locking mechanism (incl. individual key)
  • - 102° pivotable angle of the housing from the frame
  • - 1-point-locking-mechanism on the front door
  • - Side panels are lockable and removable
  • - 483 mm (19“) profile rails mounted on the front side inside of the cabinet, galvanized
  • - 483 mm (19“) profile rails are adjustable in depth and with height unit marking
  • - Rear frame with 483 mm (19”) punch outs
  • - Max. installation depth: 440 mm
  • - Cable entry on the rear side and base with plastic cover and top with sliding cover
  • - Rear frame with brush strip for cable entry on top and base
  • - Roof is prepared for fan units (punched out entries)
  • - Ventilation slots for active and passive ventilation and exhausting
  • - Several earthing points for rack components
  • - Incl. installation set (screws, cage nuts, washers)
  • - Rack is completely mounted
  • - Equipment mounting depth min.-max.: 375-440 mm
Long product name Digitus DN-19 12-U-3 mounting kit Gray :
The short editorial description of Digitus DN-19 12-U-3 mounting kit Gray

12U wall mounting cabinet, Unique, 643x600x600 mm double sectioned, pivotable, grey (RAL 7035)
More>>>
Short summary description Digitus DN-19 12-U-3 mounting kit Gray:
This short summary of the Digitus DN-19 12-U-3 mounting kit Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-19 12-U-3, 176.4 lbs (80 kg), Gray

Long summary description Digitus DN-19 12-U-3 mounting kit Gray:
This is an auto-generated long summary of Digitus DN-19 12-U-3 mounting kit Gray based on the first three specs of the first five spec groups.

Digitus DN-19 12-U-3. Maximum weight capacity: 176.4 lbs (80 kg), Product color: Gray

Brand Image Article code product Stock Price from
Digitus

Digitus DN-19 SET mounting kit
(show image)
DN-19 SET Fixing set for 483 mm (19‘‘) and 254 mm (10") components, M6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)