Fujitsu logo

Fujitsu Tape Drive LTO2HH Ultrium 200GB 24MB/s int Storage drive Tape Cartridge LTO

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86175
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu Tape Drive LTO2HH Ultrium 200GB 24MB/s int Storage drive Tape Cartridge LTO:

Tape Drive LTO2HH Ultrium 200GB 24MB/s int

Fujitsu Tape Drive LTO2HH Ultrium 200GB 24MB/s int Storage drive Tape Cartridge LTO:

The new LTO2HH Ultrium tape drive for more storage capacity, reliable data availability, high quality and outstanding performance is ideal for small and medium-sized business environments.

- The LTO2HH Ultrium tape drive offers capacity, performance and reliability, as well as high transfer rates of up to 48 MB/s,
and thus sets new standards for compact (HH = half height) high-end drives.
- It is a cost-effective tape drive for backing up, restoring and archiving data.
- Investment protection thanks to read/write compatibility with the other LTO Ultrium generations.

The new generation of tape drives with LTO (Linear Tape Open) technology has been designed for the small and medium-sized business arena. The new LTO2HH Ultrium is an efficient, innovative tape drive with an excellent price/performance ratio. The LTO2HH Ultrium drive achieves transfer rates such as those otherwise only matched by
expensive enterprise level devices, yet takes up only half the space. This product sets new standards with a data transfer rate of 173 GB/h and is currently the fastest and most compact tape drive on the market.
The LTO2HH Ultrium tape drive minimizes backup times thanks to its high transfer rate (48 MB/sec.) with 2:1 data compression and a storage capacity of 400 GB per cassette. Its compact size of just 5.25 inches (half height) enables it to be integrated simply in all servers.
The low power consumption of just 18W during operation dispenses with the need for a loud fan without this resulting in thermal problems. As a result, the operational reliability and MTBF are optimized. Thanks to its variable transfer rate, the LTO2HH Ultrium is able to adapt to the host transfer speed.
The drive also offers maximum data throughout thanks to the latest Ultra 320 SCSI interface technology. The patented “Smart Gripper” technology supports secure loading of media. The drive includes integrated media management for intelligent diagnosis of media statuses. Automatic head cleaning ensures preventive maintenance and so fewer downtimes.
The LTO2HH Ultrium drive is backwards-compatible as regards reading and writing and can be scaled with future LTO generations.

Short summary description Fujitsu Tape Drive LTO2HH Ultrium 200GB 24MB/s int Storage drive Tape Cartridge LTO:

Fujitsu Tape Drive LTO2HH Ultrium 200GB 24MB/s int, Storage drive, Tape Cartridge, Ultra160 SCSI, 2:1, LTO, 5.25" Half-height

Long summary description Fujitsu Tape Drive LTO2HH Ultrium 200GB 24MB/s int Storage drive Tape Cartridge LTO:

Fujitsu Tape Drive LTO2HH Ultrium 200GB 24MB/s int. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra160 SCSI. Native capacity: 200 GB, Compressed capacity: 400 GB, Drive device, buffer size: 64 MB. Burst transfer rate: 24 MB/s. Weight: 3.09 lbs (1.4 kg). Dimensions (WxDxH): 5.75 x 8.27 x 1.65" (146 x 210 x 42 mm), Data compression: ALDC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.