location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52330085 desk tray/organizer Polystyrene Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52330085
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52330085 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52330085 desk tray/organizer Polystyrene Gray :
The short editorial description of Leitz 52330085 desk tray/organizer Polystyrene Gray

Plus Letter Tray, Jumbo
More>>>
Leitz 52330085 desk tray/organizer Polystyrene Gray:
The official marketing text of Leitz 52330085 desk tray/organizer Polystyrene Gray as supplied by the manufacturer

Robust, high capacity letter tray in premium quality. Part of the Leitz Plus modular letter tray system where all 3 sizes can be stacked onto each other vertically or "stepped". Design and colour-coordinated with the Leitz Plus desktop filing range.

Short summary description Leitz 52330085 desk tray/organizer Polystyrene Gray:
This short summary of the Leitz 52330085 desk tray/organizer Polystyrene Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52330085, Polystyrene, Gray, A4, Letter, 10 x 14.1 x 4.06" (255 x 357 x 103 mm), 13.4 oz (380 g)

Long summary description Leitz 52330085 desk tray/organizer Polystyrene Gray:
This is an auto-generated long summary of Leitz 52330085 desk tray/organizer Polystyrene Gray based on the first three specs of the first five spec groups.

Leitz 52330085. Material: Polystyrene, Product color: Gray, Format: A4. Dimensions (WxDxH): 10 x 14.1 x 4.06" (255 x 357 x 103 mm), Weight: 13.4 oz (380 g)

Features
Material
Polystyrene
Product color
Gray
Format
A4
Non-slip feet
No
Stackable
Yes
Features
Divider
No
Suitable for storing
Letter
Weight & dimensions
Dimensions (WxDxH)
10 x 14.1 x 4.06" (255 x 357 x 103 mm)
Weight
13.4 oz (380 g)
Brand Image Article code product Stock Price from
Leitz 52190095 desk tray/organizer Polystyrene Black Leitz 52190095 desk tray/organizer Polystyrene Black
(show image)
52190095 52190095 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 52330035 desk tray/organizer Plastic Blue
(show image)
52330035 52330035 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 52330025 desk tray/organizer Plastic Red
(show image)
52330025 52330025 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 52330003 desk tray/organizer Plastic Transparent
(show image)
52330003 52330003 0.00
(excl. VAT)
0 (incl. VAT)