location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-6050D Paperfeed Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-6050D Paperfeed Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM3844001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327069058
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2022 15:17:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother HL-6050D Paperfeed Kit :
The short editorial description of Brother HL-6050D Paperfeed Kit

Paper feed kit for HL-6050D, A4, 60 - 105 g/m²
More>>>
Brother HL-6050D Paperfeed Kit:
The official marketing text of Brother HL-6050D Paperfeed Kit as supplied by the manufacturer

Paper feed kit for multi purpose tray

Short summary description Brother HL-6050D Paperfeed Kit:
This short summary of the Brother HL-6050D Paperfeed Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-6050D Paperfeed Kit, HL-6050D, 60 - 105 g/m², A4, A5, A6

Long summary description Brother HL-6050D Paperfeed Kit:
This is an auto-generated long summary of Brother HL-6050D Paperfeed Kit based on the first three specs of the first five spec groups.

Brother HL-6050D Paperfeed Kit. Compatibility: HL-6050D, Supported media weight(s): 60 - 105 g/m². Media types supported: A4, A5, A6

Features
Compatibility *
HL-6050D
Supported media weight(s)
60 - 105 g/m²
Media formats
Media types supported
A4, A5, A6