location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SINGLE SHEATH PS 2 KEY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIFCA-8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430011882 show
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2023 20:31:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m) :
The short editorial description of Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m)

PS/2 keyboard, PS/2 mouse & VGA video ca
More>>>
Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m):
The official marketing text of Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m) as supplied by the manufacturer

PS/2 keyboard PS/2 mouse & VGA video cable (8 feet/2.4 metres for the 10080-SC switch only)

Short summary description Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m):
This short summary of the Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SINGLE SHEATH PS 2 KEY, 94.5" (2.4 m), 2 x PS/2, 1 x HD-15, Keyboard / video / mouse (KVM) cable

Long summary description Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m):
This is an auto-generated long summary of Vertiv Avocent SINGLE SHEATH PS 2 KEY PS/2 cable 94.5" (2.4 m) based on the first three specs of the first five spec groups.

Vertiv Avocent SINGLE SHEATH PS 2 KEY. Cable length: 94.5" (2.4 m), Connector(s): 2 x PS/2, 1 x HD-15. Cable type: Keyboard / video / mouse (KVM) cable

Features
Cable length *
94.5" (2.4 m)
Connector(s)
2 x PS/2, 1 x HD-15
Other features
Cable type
Keyboard / video / mouse (KVM) cable
Country Distributor
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)