location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 200 2x8 KVM Switch - 2 users, 8 systems, switch with receiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV200R-8-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch :
The short editorial description of Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch

AutoView 200 2x8 - 2 users, 8 systems, switch with receiver
More>>>
Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch:
The official marketing text of Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch as supplied by the manufacturer

This model in the AUTOVIEW 200 series gives you the benefit of two simultaneous users who can connect to eight systems. Our built-in remote access capability lets you add a second user to the system, up to 500 feet away! You and a technician can troubleshoot and maintain servers from the server room or from their office at any time.

- The AUTOVIEW 200 supports IBM PC/AT and PS/2 systems and 100% compatible machines with support for VGA, SVGA, XGA and XGA-II video

- PS/2 keyboard and PS/2 mouse peripherals are supported through the rear of the unit AUTOVIEW 200 is compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000.

- The system supports Plug and Play video and is compliant with the VESA DDC2B standard

For added compatibility, the mouse translation feature enables you to use a PS/2 mouse with any attached PC, regardless of whether the computer is serial or PS/2 mouse compatible

Short summary description Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch:
This short summary of the Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView 200 2x8 KVM Switch - 2 users, 8 systems, switch with receiver, 1600 x 1200 pixels

Long summary description Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch:
This is an auto-generated long summary of Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch based on the first three specs of the first five spec groups.

Vertiv AutoView 200 2x8 KVM Switch - 2 users, 8 systems, switch with receiver. Maximum resolution: 1600 x 1200 pixels. Weight: 4.21 lbs (1.91 kg). Power supply type: 100~240V, Dimensions (WxDxH): 17.2 x 6.5 x 1.77" (437 x 165.1 x 45 mm), Compatibility: IBM PC/AT, PS/2 and 100 percent compatible

Performance
Maximum resolution *
1600 x 1200 pixels
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
4.21 lbs (1.91 kg)
Other features
Power supply type
100~240V
Other features
I/O ports
Supported Hardware: Monitors - VGA, SVGA (XGA, XGA-II with adaptor)Maximum resolution: 1600 x 1200 @ 72 Hz. Peripherals - PS/2 keyboard, PS/2 mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4 button mouse
Dimensions (WxDxH)
17.2 x 6.5 x 1.77" (437 x 165.1 x 45 mm)
Compatibility
IBM PC/AT, PS/2 and 100 percent compatible
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15A, EN55022, EN50082
Compatible operating systems
Compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000.
Brand Image Article code product Stock Price from
Vertiv AutoView 400 2x8 KVM switch Vertiv AutoView 400 2x8 KVM switch
(show image)
AV400-8-EU AutoView 400 2x8 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch
(show image)
AV400R-8-EU AutoView 400 (AV400R-8-EU) 8-port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)