location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Travelmate 290LCI PC1.3 30GB 256MB 15"

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travelmate 290LCI PC1.3 30GB 256MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T3505.083
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Travelmate 290LCI PC1.3 30GB 256MB 15"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 GHz
  • - 15" 1024 x 768 pixels
  • - 30 GB
  • - 65 W
Guarantee: 2 years carry-in.
1 year International Travellers Warranty
Long product name Acer Travelmate 290LCI PC1.3 30GB 256MB 15" :
The short editorial description of Acer Travelmate 290LCI PC1.3 30GB 256MB 15"

TM 290LCi. 15.0 DVD CD-RW XP Home LAN 56K
More>>>
Acer Travelmate 290LCI PC1.3 30GB 256MB 15":
The official marketing text of Acer Travelmate 290LCI PC1.3 30GB 256MB 15" as supplied by the manufacturer

The TravelMate 290 series is designed to mobilize budget-conscious outbound professional users, whether self employed or from small, medium and large corporations with a slim, light and modular Centrino™ powered work tool that features exceptional, energy-efficient independence and opens the door to ample mobile performance combined with flexible and complete communication facilities.

Short summary description Acer Travelmate 290LCI PC1.3 30GB 256MB 15":
This short summary of the Acer Travelmate 290LCI PC1.3 30GB 256MB 15" data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Travelmate 290LCI PC1.3 30GB 256MB, 1.3 GHz, 15", 1024 x 768 pixels, 30 GB

Long summary description Acer Travelmate 290LCI PC1.3 30GB 256MB 15":
This is an auto-generated long summary of Acer Travelmate 290LCI PC1.3 30GB 256MB 15" based on the first three specs of the first five spec groups.

Acer Travelmate 290LCI PC1.3 30GB 256MB. Processor frequency: 1.3 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Total storage capacity: 30 GB. Weight: 6.17 lbs (2.8 kg)

Brand Image Article code product Stock Price from
Acer Travelmate 290 15" 0.5 GB 40 GB Acer Travelmate 290 15" 0.5 GB 40 GB
(show image)
LX.T3505.146 Travelmate 290 0.00
(excl. VAT)
0 (incl. VAT)