location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8183386
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8183386 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041778183380 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:53:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Brand compatibility: Kodak
  • - 9 pc(s)
Long product name Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black :
The short editorial description of Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black

Kodak Enhanced Printer Black Cartridge for i600/i700/i800/i1800/i1400/i2900/i3000/i4000/i5000 Series
More>>>
Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black:
The official marketing text of Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black as supplied by the manufacturer

For use with i600/i700/i800/i1400/i1800/i4000/i5000 Series Scanners

- Includes: 9 cartridges per package (3 packs of 3 cartridges)
- Usage: typical life is between 1,200,000 and 1,700,000 characters per ink cartridge, based on font size being used

Short summary description Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black:
This short summary of the Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris 8183386, Black, Pigment-based ink, 9 pc(s)

Long summary description Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black:
This is an auto-generated long summary of Kodak Alaris 8183386 ink cartridge 9 pc(s) Original Black based on the first three specs of the first five spec groups.

Kodak Alaris 8183386. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 9 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
Kodak i600/i700/i800/i1400/i1800/i4000/i5000
Quantity per pack *
9 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colors *
Black
Brand compatibility *
Kodak
Color
No
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)