location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS116 network switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS116
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS116
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 Years on the switch / 2 years on the power supply
Long product name NETGEAR GS116 network switch :
The short editorial description of NETGEAR GS116 network switch

NETGEAR 16-Port 100/1000 Mbps Gigabit Switch
More>>>
NETGEAR GS116 network switch:
The official marketing text of NETGEAR GS116 network switch as supplied by the manufacturer

- High-speed, auto-switching 10/100/1000 Mbps Ethernet connection
- Integrates 10, 100, & 1000 Mbps devices within a network
- Silently delivers up to 2000 Mbps on each port
- Honors Layer 2 802.1p traffic priority tags
- Space-saving desktop dimensions

Short summary description NETGEAR GS116 network switch:
This short summary of the NETGEAR GS116 network switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS116, IEEE 802.1p, 8000 entries, 1 Gbit/s, Ethernet, Link, Power, CE Mark, Commercial UL listed (UL 1950), C-Tick

Long summary description NETGEAR GS116 network switch:
This is an auto-generated long summary of NETGEAR GS116 network switch based on the first three specs of the first five spec groups.

NETGEAR GS116. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries. Networking standards: IEEE 802.1p

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Networking standards *
IEEE 802.1p
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Protocols
Data link protocols
Ethernet
Design
LED indicators
Link, Power
Safety
CE Mark, Commercial UL listed (UL 1950), C-Tick
Performance
Minimum system requirements
Network software (Windows, Linux, Mac OS)
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
31.7 oz (900 g)
Other features
Latency
100 - 100 Mbps): 40 µs; (1000 - 1000 Mbps): 10 µs
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
11.2 x 4.06 x 1.06" (285 x 103 x 27 mm)
I/O ports
16 UTP
Power requirements
5 V @ 5 A DC in
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:29:37
Uk has collected 6 expert reviews for NETGEAR GS116 network switch and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 10:29:37
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
techpowerup.com
Updated:
2015-10-18 04:52:24
We would like to thank Netgear for supplying the review sample. At home, almost everyone nowadays has one switch in either a stand-alone device or embedded right into a WiFi router or an ADSL modem. With a wide portfolio of relevant products covering not...
Good Lifetime warranty and technical support, EMC compliant, Compact dimensions, Zero output noise, Cleverly designed mounting system, Multi-directional power cable, Ability to turn-off LED lighting, Metallic casing, DoS protection, Port Trunking support (only...
Bad Not compatible with Dynamic Link Aggregation (LAG), Would like to see even higher quality caps in the PSU's secondary side...
Bottom line The Netgear Click Switch GSS116E retails for $120. Lifetime warranty and technical support EMC compliant Compact dimensions Zero output noise Cleverly designed mounting system Multi-directional power cable Ability to turn-off LED lighting Metallic casing...
82%
wegotserved.com
Updated:
2016-12-29 02:41:17
I reviewed the NETGEAR ProSAFE 8 Port Click Switch back in May and was impressed with the thought that had gone into its design. A switch is a switch after all – a multi-point adapter for your wired network. But with the Click Switch, NETGEAR has worked h...
Bottom line While it would be easy for NETGEAR to have produced another 16-port network switch that looks and performs just like its competitors, it's clear that the company has worked hard to uncover and act on real human insight in the development of the Click Swit...
93%
Brand Image Article code product Stock Price from
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105GE GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS108GE GS108GE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged
(show image)
GS524TGE ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Rackmount Switch NETGEAR ProSafe 16 Port Gigabit Rackmount Switch
(show image)
GS516TGE ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)