location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP No. 13X toner cartridge 5 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
No. 13X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2613X-BN
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:07:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP No. 13X toner cartridge 5 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 4000 pages
  • - Laser printing
  • - 5 pc(s)
Long product name HP No. 13X toner cartridge 5 pc(s) Original Black :
The short editorial description of HP No. 13X toner cartridge 5 pc(s) Original Black

HP LaserJet Q2613X Black Print Cartridge
More>>>
HP No. 13X toner cartridge 5 pc(s) Original Black:
The official marketing text of HP No. 13X toner cartridge 5 pc(s) Original Black as supplied by the manufacturer

Delivers professional laser print quality, consistent performance and easy, dependable operation for today's demanding business environments.

- Innovative toner formulation for crisp, sharp output every time.
- Designed to handle fast-paced business printing demands and deliver great results.
- Easy to use and maintain with new print cartridge architecture and Smart printing technology.

Short summary description HP No. 13X toner cartridge 5 pc(s) Original Black:
This short summary of the HP No. 13X toner cartridge 5 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP No. 13X, 4000 pages, Black, 5 pc(s)

Long summary description HP No. 13X toner cartridge 5 pc(s) Original Black:
This is an auto-generated long summary of HP No. 13X toner cartridge 5 pc(s) Original Black based on the first three specs of the first five spec groups.

HP No. 13X. Black toner page yield: 4000 pages, Printing colors: Black, Quantity per pack: 5 pc(s)

Features
Compatibility *
HP LaserJet 1300
Quantity per pack *
5 pc(s)
Black toner page yield *
4000 pages
Type *
Original
Printing colors *
Black
Approximate page yield (A4, black & white, ISO/IEC 19752)
4000 pages
Operating temperature (T-T)
59 - 91 °F
Product color
Black
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Dimensions (WxDxH)
13.1 x 5.55 x 7.8" (332 x 141 x 198 mm)
Other features
Color
No
Non-operating relative humidity (non-condensing)
10 - 90%
Print technology
Laser printing
Weight (imperial)
2.51 lbs
Brand Image Article code product Stock Price from
MSE

MSE 02-21-1316 toner cartridge 1 pc(s) Black
(show image)
MSE02211316 02-21-1316 0.00
(excl. VAT)
0 (incl. VAT)