Dual STR 101 Portable Digital Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19569
Info modified on:
14 Mar 2024, 19:42:41
Short summary description Dual STR 101 Portable Digital Black:

Dual STR 101, Portable, Digital, UKW, 87.5 - 108 MHz, 2 W, 1-way

Long summary description Dual STR 101 Portable Digital Black:

Dual STR 101. Radio type: Portable, Tuner type: Digital, Supported radio bands: UKW. RMS rated power: 2 W. Speaker type: 1-way. Display type: LCD. Bluetooth version: 2.1+EDR, Bluetooth range: 393.7" (10 m)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.