location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Replacement TLPLW7 projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Projector Lamp TLPLW7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLW7 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Toshiba Replacement TLPLW7 projector lamp :
The short editorial description of Toshiba Replacement TLPLW7 projector lamp

Replacement Projector Lamp TLPLW7
More>>>
Short summary description Toshiba Replacement TLPLW7 projector lamp:
This short summary of the Toshiba Replacement TLPLW7 projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Replacement Projector Lamp TLPLW7, 2000 h

Long summary description Toshiba Replacement TLPLW7 projector lamp:
This is an auto-generated long summary of Toshiba Replacement TLPLW7 projector lamp based on the first three specs of the first five spec groups.

Toshiba Replacement Projector Lamp TLPLW7. Service life of lamp: 2000 h

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11115 projector lamp 200 W
(show image)
ML11115 ML11115 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL006 projector lamp
(show image)
GL006 GL006 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW15 projector lamp 275 W
(show image)
TLPLW15 TLPLW15 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW10 projector lamp 275 W
(show image)
TLPLW10 TLPLW10 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW9 projector lamp 210 W
(show image)
TLPLW9 LAMP FOR TDPT95/TW95 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW3 projector lamp 200 W UHM
(show image)
TLPLW3 TLPLW3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)