DELL logo

DELL Inspiron 3264 Intel® Core™ i3 i3-7100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137016
Info modified on:
14 Mar 2024, 19:03:06
Long product name DELL Inspiron 3264 Intel® Core™ i3 i3-7100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

21.5" FHD (1920 x 1080), Intel Core i3-7100U (3M Cache, 2.4GHz), 4GB DDR4 2133MHz, 1000GB HDD, Intel HD Graphics 620, DVD±RW, Fast Ethernet, WLAN 802.11ac, Bluetooth 4.2, Windows 10 Home 64-bit

DELL Inspiron 3264 Intel® Core™ i3 i3-7100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

An all-in-one desktop for everyone.
22-inch all-in-one desktop with brilliant Full HD, wide-angle display in a clutter-free design created for the whole family.

That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

It’s the whole package.
All you need in an all-in-one:Your PC comes complete with a large monitor, built-in speakers, a keyboard and mouse so you can start doing everything you want—from work to play—right away.

Get powered up:This all-in-one is built to perform, powered by Intel® Core™ i processors.

Equipped with everything you need.
Brilliant display: Watch movies, edit photos and entertain the whole family with a Full HD IPS display, available with optional edge-to-edge touch capability for intuitive, easy interaction.

Made for your media: Enjoy enhanced sound courtesy of integrated speakers and Waves MaxxAudio® Pro. Up to 8GB memory and an up to 1TB hard disk drive (HDD) provide plenty of bandwidth to keep your movies and games running smoothly.

Get connected: The Inspiron 22 3000 Series All-in-One has multiple I/O and USB ports to connect all your devices, and comes equipped with available 802.11ac WiFi for fast, long-range wireless with less buffering and drops compared to older designs.

Stylish, clutter-free design.
Clear off your desk :Your Inspiron 22 3000 Series All-in-One comes with a VESA wall-mounting option, so you can save desk and countertop space.

Make space for what matters : A one-cable setup allows you to power your device without piles of unnecessary cords cluttering your desk real estate.

Designed for refinement: Slim and streamlined, your all-in-one will add style to any room in the house.

Short summary description DELL Inspiron 3264 Intel® Core™ i3 i3-7100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

DELL Inspiron 3264, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3264 Intel® Core™ i3 i3-7100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

DELL Inspiron 3264. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.