location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56K V.92 External Faxmodem USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR015633B
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:51
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: U.S. Robotics warrants to the original purchaser that this product will be free from defects in materials and workmanship for a period of two years from the date of purchase.
Long product name USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s :
The short editorial description of USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s

56K V.92 External Faxmodem USB
More>>>
Short summary description USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s:
This short summary of the USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 56K V.92 External Faxmodem USB, 56 Kbit/s, USB, -Data: V.92, V.90, V.80, V.34, V.32bis, V.32, V.22bis, V.22, V.23, V.21 -Data Error..., Power, 1999/5/EC directive, Intel Pentium II 300 MHz 128 MB RAM

Long summary description USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s:
This is an auto-generated long summary of USRobotics 56K V.92 External Faxmodem USB modem 56 Kbit/s based on the first three specs of the first five spec groups.

USRobotics 56K V.92 External Faxmodem USB. Modem speed: 56 Kbit/s, Interface: USB. Supported protocols: -Data: V.92, V.90, V.80, V.34, V.32bis, V.32, V.22bis, V.22, V.23, V.21 -Data Error.... LED indicators: Power, Compatibility: 1999/5/EC directive. Minimum system requirements: Intel Pentium II 300 MHz 128 MB RAM, Compatible operating systems: Windows 98SE/Me/2000/XP. I/O ports: USB 1.1 RJ-11

Brand Image Article code product Stock Price from
USRobotics

USRobotics 56K V.92 Message modem 56 Kbit/s
(show image)
USR015668B 56K V.92 Message Modem 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics 56K V.92 Serial Fun modem 56 Kbit/s
(show image)
USR805631 56K V.92 Serial Fun Modem 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics V.92 56K External Faxmodem modem 56 Kbit/s
(show image)
USR105630B V.92 56K External Faxmodem 0.00
(excl. VAT)
0 (incl. VAT)