location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery C32025-25 business card 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C32025-25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32025-25
Category:
Small cards giving information and contact details about a employee or a company.
Business Cards Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:54:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Avery C32025-25 business card 100 pc(s):
This short summary of the Avery C32025-25 business card 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery C32025-25, 3.35" (85 mm), 2.13" (54 mm), 10 sheets, 100 pc(s)

Long summary description Avery C32025-25 business card 100 pc(s):
This is an auto-generated long summary of Avery C32025-25 business card 100 pc(s) based on the first three specs of the first five spec groups.

Avery C32025-25. Width: 3.35" (85 mm), Height: 2.13" (54 mm). Media sheets per package: 10 sheets, Quantity per pack: 100 pc(s)

Brand Image Article code product Stock Price from
Avery

Avery C32026-10 business card Laser Paper 100 pc(s)
(show image)
C32026-10 C32026-10 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery C32015-10 business card Inkjet Paper 80 pc(s)
(show image)
C32015-10 C32015-10 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery C32010-25 business card Laser/Inkjet Cardboard White
(show image)
C32010-25 C32010-25 0.00
(excl. VAT)
0 (incl. VAT)