location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Folio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook Folio G1 + USB-C Universal Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X2F47EA+1MK33AA/99867378
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ m7 m7-6Y75 1.2 GHz
  • - Touchscreen 12.5" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel® HD Graphics 515
  • - Bluetooth 4.2
  • - Lithium Polymer (LiPo) 38 Wh 45 W
  • - Windows 10 Pro 64-bit
Long product name HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver :
The short editorial description of HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver

Intel Core m7-6Y75 (1.2GHz, 4MB), 12.5" FHD UWVA ultra slim LED touch (1920 x 1080), 8GB (1 x 8GB) DDR4 SDRAM, 512GB M.2 SATA TLC SSD, Intel HD Graphics 515, 802.11a/b/g/n/ac, Bluetooth 4.2, webcam, Windows 10 Pro 64 + USB-C Universal Dock (1MK33AA)
More>>>
HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:
The official marketing text of HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver as supplied by the manufacturer

Exquisite craftsmanship and exceptional performance are united in the HP EliteBook Folio. With hand-selected materials and premium features optimized for collaboration, it’s the choice for those who value a flawless experience.

Elevating durable design
Cutting-edge design, innovative engineering, and refined materials come together in the sophisticated and durable HP EliteBook Folio. Confidently take on the workday with this elegant PC that passed MIL-STD 810G testing.

Premium collaboration
Engage teams, clients, and vendors with the crystal-clear audio by Bang & Olufsen and the high-performance HP Premium Collaboration Keyboard that allows you to launch calls and video chats at the touch of a button on the HP EliteBook Folio.

Invest in security
New security threats drive the need for new protections. HP Sure Start with Dynamic Protection and security features in Windows 10 Pro1 help secure access to your business.

Short summary description HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:
This short summary of the HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Folio G1 + USB-C Universal Dock, Intel® Core™ m7, 1.2 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook Folio G1 + USB-C Universal Dock. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
12.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m7
Processor generation
Intel® Core™ m7-6xxx
Processor model *
m7-6Y75
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core m7-6Y series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up
7 W
Configurable TDP-down
3.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 515
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191E
Audio
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
DVI port
No
Combo headphone/mic port
Yes
Ports & interfaces
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20 X 16.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EH
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88199
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
38 Wh
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
11.5" (292 mm)
Depth
8.23" (209 mm)
Height
0.488" (12.4 mm)
Weight *
2.36 lbs (1.07 kg)