Epson logo

Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64588
Info modified on:
14 Mar 2024, 19:56:16
Bullet Points Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:
  • - 4-in-1: Scan, copy, print and fax
  • - Wi-Fi & Wi-Fi Direct: Print wirelessly wherever you are
  • - Save money with individual inks: Only replace the colour used
  • - Easy to use: 30-page automatic document feeder
  • - Clear navigation: 5.6cm back-lit mono LCD screen
Long product name Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:

A4, Manual Duplex, Print 57760 x 1440DPI, CIS Scan 1200 x 2400DPI, USB, Wi-Fi

Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:

Compact and affordable 4-in-1 with Wi-Fi and features for home offices

Home office users should look no further than this compact 4-in-1 for an affordable way to experience the benefits of inkjets for bigger businesses. The WF-2630WF has Wi-Fi connectivity with automatic set-up1 and Wi-Fi Direct® for wireless printing without a network.

Convenient
A 30-page automatic document feeder for multi-page 1200dpi scanning, copying and faxing offers the ultimate in convenience. Wi-Fi, Wi-Fi Direct ensure flexible connectivity.

Low running costs
The WF-2630WF uses Epson's 16 series inks, which are available in a choice of standard or XL cartridges sizes to suit your specific printing needs. XL inks can help you to reduce your printing costs by up to 25%2. The use of individual ink cartridges means only the colour used will need to be replaced, further reducing costs.

Mobile printing
Epson Connect compatibility offers useful features like scan-to-cloud, email print and the Epson iPrint app3. The WF-2630WF is also compatible with Apple AirPrint4 and Google Cloud print, letting you print seamlessly from smartphones and tablets.

Easy to use
Automatic Wi-Fi set-up1 helps make connection a breeze, while a 5.6cm back-lit mono LCD screen makes navigation quick and simple.

Short summary description Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-2630WF, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-2630WF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.