location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 45393 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Extension (USB 3.1 Generation 1), Black, 1m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45393 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849453939
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:13
The date of the most recent change of the data-sheet in Icecat's system
Declaration of conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product data sheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 45393 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - For superfast synching and charging at up to 60 W
  • - USB-C™ connector can be used on both ends
  • - SuperSpeed data transmissions up to 5 Gbit/s – 10x faster than USB 2.0
  • - Backwards compatability to USB 2.0 and 1.1
Long product name Goobay 45393 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black :
The short editorial description of Goobay 45393 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black

USB-C Extension (USB 3.1 Generation 1), Black, 1m
More>>>
Short summary description Goobay 45393 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black:
This short summary of the Goobay 45393 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 45393, 39.4" (1 m), USB C, USB C, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Goobay 45393 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black:
This is an auto-generated long summary of Goobay 45393 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black based on the first three specs of the first five spec groups.

Goobay 45393. Cable length: 39.4" (1 m). Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay 66500 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 19.7" (0.5 m) USB A USB C Black
(show image)
66500 66500 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 67185 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 19.7" (0.5 m) USB A USB C White
(show image)
67185 67185 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 67999 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 19.7" (0.5 m) USB A USB C Black
(show image)
67999 Sync & Charge Super Speed USB-C to USB A 3.0 Charging Cable, 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)